Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU DSPIC33FJ64GS608-50I/PT

Description
IC MCU 16BIT 64KB FLASH 80TQFP Product overview: DSPIC33FJ64GS608-50I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS608 -50I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 80TQFP Product overview: DSPIC33FJ64GS608-50I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS608 -50I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-DSPIC33FJ64GS608-50I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-DSPIC33FJ64GS608-50I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-DSPIC33FJ64GS608-50I/PT
IC MCU 16BIT 64KB FLASH 80TQFP Product overview: DSPIC33FJ64GS608-50I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS608 -50I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80TQFP Product overview: DSPIC33FJ64GS608-50I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS608-50I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS608-50I/PT - 203480-DSPIC33FJ64GS608-50I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS608-50I/PT
203480-DSPIC33FJ64GS608-50I/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS608-50I/PT 203480-DSPIC33FJ64GS608-50I/PT
Manufacturer: Microchip Technology Win Source Part Number: 203480-DSPIC33FJ64GS 608-50I/PT Packaging: Tray Core Processor: dsPIC Number of I/O: 74 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 18x10b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 50 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 9K x 8 Alternative Parts (Cross-Reference): MSP430F5418AIPNR; DSPIC33FJ64MC508A-E/ PT; DSPIC30F5016-30I/PT; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 203480-DSPIC33FJ64GS608-50I/PT
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 74
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x10b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 50 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 9K x 8
Alternative Parts (Cross-Reference): MSP430F5418AIPNR; DSPIC33FJ64MC508A-E/PT; DSPIC30F5016-30I/PT;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ64GS608-50I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ64GS608-50I/PT
Embedded - Microcontrollers DSPIC33FJ64GS608-50I/PT
IC MCU 16BIT 64KB FLASH 80TQFP

IC MCU 16BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ64GS608-50I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ64GS608-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ64GS608-50I/PT
IC MCU 16BIT 64KB FLASH 80TQFP

IC MCU 16BIT 64KB FLASH 80TQFP

Supplier's Site
Microcontrollers DSPIC33FJ64GS608-50I/PT
IC MCU 16BIT 64KB FLASH 80TQFP

IC MCU 16BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ64GS608-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ64GS608-50I/PT
Microcontrollers DSPIC33FJ64GS608-50I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
IC MCU 16BIT 64KB FLASH 80TQFP - 536-DSPIC33FJ64GS608-50I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 80TQFP
536-DSPIC33FJ64GS608-50I/PT
IC MCU 16BIT 64KB FLASH 80TQFP 536-DSPIC33FJ64GS608-50I/PT
IC MCU 16BIT 64KB FLASH 80TQFP

IC MCU 16BIT 64KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ64GS608-50I/PT 203480-DSPIC33FJ64GS608-50I/PT DSPIC33FJ64GS608-50I/PT DSPIC33FJ64GS608-50I/PT DSPIC33FJ64GS608-50I/PT DSPIC33FJ64GS608-50I/PT 536-DSPIC33FJ64GS608-50I/PT
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS608-50I/PT Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 64KB FLASH 80TQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz
RAM 9 KB 64 KB 9 KB 9 KB 9 KB 9 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts 3.3 volts
Package Type Other; Tray QFP; TQFP; Other; 80-TQFP (12x12) TQFP; Other; 80-TQFP QFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP QFP; Other; 80-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 841000037001 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers