B&K Precision RF Analyzers 2650

Description
50kHz ~ 3.3GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
Request a Quote Datasheet
Description
50kHz ~ 3.3GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Analyzers - BK2650-ND - DigiKey
Thief River Falls, MN, United States
RF Analyzers
BK2650-ND
RF Analyzers BK2650-ND
50kHz ~ 3.3GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch

50kHz ~ 3.3GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch

Buy Now Datasheet
Spectrum Analyzer - 2650 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2650
Spectrum Analyzer 2650
The 2650 is a 3.3 GHz spectrum analyzer from BK Precision. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Measuring frequency range from 50KHz to 3.3GHz Auto tuning function Channel power measurements Adjacent channel power measurements Occupied bandwidth measurements Electric field strength measurements Magnetic field strength measurements Min/Max hold Average and over write mode Marker measurement Switchable 50 or 75 ohm input impedance Peak search Auto tuning Auto range Save/Load Hard copy of display (with optional PT 2650) cUL approved Frequency Section Frequency Range: 50KHz to 3.3GHz Center Frequency Setting Resolution: 100KHz, Allows rotary encoder, numeric keys and function keys (up and down) for setting CF Accuracy: < +(30+100T) KHz @ 200KHz to 10MHz span; < +(100+700T) KHz @ 20MHz to 3.3GHz span at 23ºC (+5ºC), T = sweep time(s) Frequency Span Setting Range: 0Hz (zero span), 200KHz to 2GHz (1-2-5 steps) and 3.3GHz (full span) Accuracy: less than +3% @ 23ºC (+5ºC) Resolution Bandwidth: 3dB bandwidth Setting Range: 3KHz to 3MHz (1-3 step) and AUTO Accuracy: less than +20% Selectivity: 1:12 (nominal) @ 3dB:60dB Video Bandwidth: 100Hz to 300KHz (1-3 step), OFF and AUTO SSB Phase Noise: -90dBc/Hz (typical) @ 100KHz offset Spurious Response: less than –60dBc Amplitude Selection Reference Level Setting Range: +10 to –40dBm in 1dB step Accuracy: less than +0.8dB @ RBW: 3MHz, VBW: OFF, ATT: 0dB, 23ºC (+5ºC) Unit: dBm, dBV, dBmV, dB mV Average Noise Level: -110dBm (typical) @ RBW: 3KHz, VBW: 100Hz Input Impedance: 50W Input VSWR: less than 2.0 Input Attenuator Operating Range: 0 to 25dB @ 1dB step coupled with reference level Switching Error: less than +0.6dB RBW Switching Error: less than +0.6dB Display Scale Scale: 10dB/div, 2dB/div Accuracy: less than +0.8dB/10dB; less than +0.2dB/2dB; less than +1.6dB/70dB Input Damage Level: +23dBm (CW average power), 25VDC Input Connector: SMA(J) Sweep Section Sweep Time Setting Range: 10ms to 30s (1-3 step) and AUTO Accuracy: less than +0.1% (less than +1.5% @ full span) Trigger Mode: AUTO @ zero span Detection Mode: Positive peak, Negative peak, sample The BK Precision 2650 is a high-performance handheld spectrum analyzer providing excellent performance and functions perfect for many different applications. It is a compact, lightweight and inexpensive unit that is ideal for testing W-CDMA, CDMA, GSM, PDC, PHS, Wireless LAN and Bluetooth systems.

The 2650 is a 3.3 GHz spectrum analyzer from BK Precision. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Measuring frequency range from 50KHz to 3.3GHz
  • Auto tuning function
  • Channel power measurements
  • Adjacent channel power measurements
  • Occupied bandwidth measurements
  • Electric field strength measurements
  • Magnetic field strength measurements
  • Min/Max hold
  • Average and over write mode
  • Marker measurement
  • Switchable 50 or 75 ohm input impedance
  • Peak search
  • Auto tuning
  • Auto range
  • Save/Load
  • Hard copy of display (with optional PT 2650)
  • cUL approved

Frequency Section

  • Frequency Range: 50KHz to 3.3GHz

Center Frequency

  • Setting Resolution: 100KHz, Allows rotary encoder, numeric keys and function keys (up and down) for setting CF
  • Accuracy: < +(30+100T) KHz @ 200KHz to 10MHz span; < +(100+700T) KHz @ 20MHz to 3.3GHz span at 23ºC (+5ºC), T = sweep time(s)

Frequency Span

  • Setting Range: 0Hz (zero span), 200KHz to 2GHz (1-2-5 steps) and 3.3GHz (full span)
  • Accuracy: less than +3% @ 23ºC (+5ºC)
  • Resolution Bandwidth: 3dB bandwidth
  • Setting Range: 3KHz to 3MHz (1-3 step) and AUTO
  • Accuracy: less than +20%
  • Selectivity: 1:12 (nominal) @ 3dB:60dB
  • Video Bandwidth: 100Hz to 300KHz (1-3 step), OFF and AUTO
  • SSB Phase Noise: -90dBc/Hz (typical) @ 100KHz offset
  • Spurious Response: less than –60dBc

Amplitude Selection

  • Reference Level
  • Setting Range: +10 to –40dBm in 1dB step
  • Accuracy: less than +0.8dB @ RBW: 3MHz, VBW: OFF, ATT: 0dB, 23ºC (+5ºC)
  • Unit: dBm, dBV, dBmV, dB mV
  • Average Noise Level: -110dBm (typical) @ RBW: 3KHz, VBW: 100Hz
  • Input Impedance: 50W
  • Input VSWR: less than 2.0

Input Attenuator

  • Operating Range: 0 to 25dB @ 1dB step coupled with reference level
  • Switching Error: less than +0.6dB
  • RBW Switching Error: less than +0.6dB

Display Scale

  • Scale: 10dB/div, 2dB/div
  • Accuracy: less than +0.8dB/10dB; less than +0.2dB/2dB; less than +1.6dB/70dB
  • Input Damage Level: +23dBm (CW average power), 25VDC
  • Input Connector: SMA(J)

Sweep Section

Sweep Time

  • Setting Range: 10ms to 30s (1-3 step) and AUTO
  • Accuracy: less than +0.1% (less than +1.5% @ full span)
  • Trigger Mode: AUTO @ zero span
  • Detection Mode: Positive peak, Negative peak, sample

The BK Precision 2650 is a high-performance handheld spectrum analyzer providing excellent performance and functions perfect for many different applications. It is a compact, lightweight and inexpensive unit that is ideal for testing W-CDMA, CDMA, GSM, PDC, PHS, Wireless LAN and Bluetooth systems.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers
Product Number BK2650-ND 2650
Product Name RF Analyzers Spectrum Analyzer
Special Instrument Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products