B&K Precision RF Analyzers 2652A

Description
50kHz ~ 3.3GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software
Request a Quote Datasheet
Description
50kHz ~ 3.3GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Analyzers - 2652A-ND - DigiKey
Thief River Falls, MN, United States
RF Analyzers
2652A-ND
RF Analyzers 2652A-ND
50kHz ~ 3.3GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software

50kHz ~ 3.3GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software

Buy Now Datasheet
Spectrum Analyzer - 2652A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2652A
Spectrum Analyzer 2652A
The 2652A is a 3.3 GHz Spectrum Analyzer from BK Precision. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz to 3.3 GHz with Tracking Generator Built-in tracking generator to rapidly determine transmission characteristics of 2 port devices Output flatness: ±1.5dB Output impedance: 50 ω Output connectors: N (J) Impressive 4 hour battery life; easy-to-replace rechargeable Lithium-Ion battery USB Interface for PC Connectivity Fast sweep speed, minimum 10 ms, to help locate and identify elusive, transient interference signals DANL (displayed average noise level) of -127 dBm Large easy-to-read color display, 640 x 480 resolution Measurement functions: channel/adjacent channel power, occupied bandwidth, electric and magnetic field strength Convenient Auto tune function Intuitive PC Software for remote control and documentation of measurement results Conveniently store measurement results and screen shots in bitmap format to USB flash drive External trigger for zero span measurements SCPI-like remote control commands Applications Frequency response measurements of passive components such as RF cables, filters, and attenuators Installation, maintenance, and troubleshooting of wireless communication systems such as W-CDMA/CDMA, GSM, WLAN, WiMAX and Bluetooth Detection of signal interference and undesired emissions TV and broadcasting Antenna alignment Electric field strength measurement with dipole antennas (order M401-M406) Magnetic field strength measurement with magnetic field probe (order PR 26M) Included Accessories: User Manual AC Adapter MA400 Soft Carrying Case LC2650A, Accessory Pouch PC Software and USB Cable Lithium Battery MB400 The BK Precision 2652A is a compact, light weight and cost-effective spectrum analyzer for quick and precise signal investigations, especially away from the bench. This spectrum analyzer is a 2650A with a tracking generator added and can be used to rapidly determine transmission characteristics of two-port RF devices. At a weight of only 4 pounds (1.8 kg), it is by far the lightest full-featured spectrum analyzer available, yet it delivers performance and features comparable to a full-size bench spectrum analyzer and can operate up to 4 hours on a single battery. With its ease of use, measurement flexibility and unmatched portability, the BK Precision 2652A spectrum analyzer is an indispensible tool for engineers and technicians who conduct field measurements in the 50 kHz to 3.3 GHz range. Versatile measurement functions Channel power measurement Allows you to measure the total power or noise power in a user-specified bandwidth. Adjacent channel power Measure the ratio of power leakage (from the wanted signal) into adjacent channels. Center frequency, adjacent channel bandwidth, and offset between main carrier and adjacent channels can be set. Users can select from any of the following three measurement methods based on the reference carrier definition: total power (of displayed spectrum), peak power (reference level) and in-band power (user-specified band width). Occupied Bandwidth This measurement calculates the bandwidth containing the total integrated power occupied in a given signal bandwidth. Two measurement methods are available: The user can specify N% of total power or the X dB down point relative to the carrier peak level. Electric field strength measurement A dipole antenna (options M401 – M406) connected to the RF input enables the measurement of electric field strength. Users can choose from 6 antennas based on the frequency range under investigation. Each antenna’s resonance point is optimized for the frequency spectrum of a specific wireless standard: M401 is suitable for GSM 850/900 M403 for W-CDMA and GSM 1800/1900 M404 for 2.4 GHz wireless LAN and Bluetooth M406 for 5 GHz wireless LAN Combined with the MAX HOLD function and a 10 ms sweep time, the M404 dipole antenna is capable of measuring the electric field strength of Bluetooth systems and systems using direct sequence spread spectrum/frequency hopping modulation techniques. Using multiple dedicated dipole antennas leads to better measurement results compared to the conventional method of using only a single wide band antenna in which case the frequency range under investigation is typically located far away from the antenna's resonance point, resulting in poor dynamic range. Measuring at or near the resonance point where the antenna gain is at a maximum translates into high dynamic measurement range. Since the antenna gain factor compensation data is preloaded into the analyzer, the field strength is displayed directly in dBuV/m. The analyzers also support downloading of user-defined gain factor tables for custom antennas. Magnetic field strength measurement Using a magnetic field probe (option PR 26M), the 2650A series is capable of accurately measuring the magnetic field distribution on a PCB (printed circuit board) or IC (integrated circuit). The magnetic field strength detector inside the probe consists of a shielded loop structure using a glass ceramic multi-layer board technology with high frequency characteristics. This enables the detection of magnetic field components only. The probe can measure over a wide frequency range of 10 MHz to 3 GHz. Since the probe’s compensation data is already preloaded into the analyzer, the magnetic field strength is displayed directly in dBuA/m. Typical applications of this magnetic field probe are evaluation of the effectiveness of a bypass capacitor located near the power supply terminal of an IC or evaluation of the microstrip layout on a PCB. Due to the probe’s high spatial resolution (approximately 0.25 mm), it is not affected by adjacent patterns. Calculation and Marker functions Max and Min Hold Max Hold: At each displayed frequency, the currently-measured value is compared to the previously-measured value and the larger one is retained and displayed. This feature is useful for observing a bursted or intermittent signal or for measuring the electric field strength of systems using direct sequence spread spectrum/frequency hopping modulation techniques. Min hold: At each displayed frequency, the currently-measured value is compared to the previously-measured value and the smaller one is retained and displayed. In both cases, the number of sweeps can be set to 2N, where N is from 1 to 10 or infinite. Averaging The analyzer continuously sweeps, then calculates and displays the average value over the total number of sweeps. The number of sweeps can be set to 2N, where N is from 1 to 10. Averaging is useful for detecting signals buried in the noise floor because random noise is averaged out. Overwrite The results of each consecutive sweep are displayed and the screen is not cleared after each sweep. This lets you observe the long term variations of a signal. Marker Function Two different modes are available for marker measurements: Normal marker mode measures the frequency and level of the marked point Delta marker mode measures the frequency and level differences between the two markers Peak Function Two different modes are available for peak search: Normal peak search mode searches for the highest level on the screen. In this mode, you can also use the NEXT button to locate the marker on the next smaller peak. In-zone peak search mode searches for the peak level in the range specified by the center value and width. Easy operation The 2650 series handheld spectrum analyzers are straightforward to operate and provide many functions to facilitate quick and easy measurements: Smart one button “Auto Tune" function which automatically scans the full frequency range, detects and centers the maximum signal, and configures optimum values for RBW, VBW, sweep time and reference level Input attenuator and internal preamp are set automatically to optimal values based on the reference level Easy configuration of frequency, span, and amplitude Marker and peak search functions enabling rapid measurements 200 setups and reference spectrum measurements can be stored and recalled from either internal memory or USB flash drive Filenames can be customized and include a date and time stamp. Large easy-to-read display. The backlight is adjustable and monochrome mode can be used for extreme lighting conditions Long battery life The 2650A provides a battery operating time of up to 4 hours (approximately 3 ½ hours with back light set to typical settings). Battery replacement is simple and doesn’t require any hand tools. To fully charge the lithium-ion battery takes only approximately 4 hours (analyzer must be turned off). A two color LED indicates the charging status “charging”, “charge completed”, “no battery detected” and “charging error”. Simple and flexible documentation of your measurements The 2650A series includes easy-to-use software for documentation and further analysis of your measurements. Connect the analyzer via USB cable to your PC, configure the analyzer remotely, then download measurement data and instrument settings for storage and further analysis. Continuously sweep and transfer trace data to the PC. Capture 1001 trace data points (twice the number of display dots) and store the data in CSV (comma separated values) format for detailed analysis (e.g., import into a spread sheet) Save the screen to a bitmap file or to the clipboard Control all instrument settings from the PC Download custom antenna gain factor compensation data to the instrument Hardcopy to USB printer Generate a hard copy of the display by directly connecting the optional USB printer to the 2650A series analyzer. Conveniently save measurement data to USB flash drive Easily save and recall measurement data and settings in CSV format directly to and from the USB flash drive. Filenames can be customized and have a time and date stamp. Users can choose to store measurement data and setups in separate files or combined in one file. Using the Copy function, a screen image in bitmap format (BMP) can be directly stored to the USB drive. CSV data residing in internal memory can be stored to the USB drive in a lump sum.

The 2652A is a 3.3 GHz Spectrum Analyzer from BK Precision. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 50 kHz to 3.3 GHz with Tracking Generator
  • Built-in tracking generator to rapidly determine transmission characteristics of 2 port devices
  • Output flatness: ±1.5dB
  • Output impedance: 50 Ω
  • Output connectors: N (J)
  • Impressive 4 hour battery life; easy-to-replace rechargeable Lithium-Ion battery
  • USB Interface for PC Connectivity
  • Fast sweep speed, minimum 10 ms, to help locate and identify elusive, transient interference signals
  • DANL (displayed average noise level) of -127 dBm
  • Large easy-to-read color display, 640 x 480 resolution
  • Measurement functions: channel/adjacent channel power, occupied bandwidth, electric and magnetic field strength
  • Convenient Auto tune function
  • Intuitive PC Software for remote control and documentation of measurement results
  • Conveniently store measurement results and screen shots in bitmap format to USB flash drive
  • External trigger for zero span measurements
  • SCPI-like remote control commands

Applications

  • Frequency response measurements of passive components such as RF cables, filters, and attenuators
  • Installation, maintenance, and troubleshooting of wireless communication systems such as W-CDMA/CDMA, GSM, WLAN, WiMAX and Bluetooth
  • Detection of signal interference and undesired emissions
  • TV and broadcasting
  • Antenna alignment
  • Electric field strength measurement with dipole antennas (order M401-M406)
  • Magnetic field strength measurement with magnetic field probe (order PR 26M)

Included Accessories:

  • User Manual
  • AC Adapter MA400
  • Soft Carrying Case LC2650A, Accessory Pouch
  • PC Software and USB Cable
  • Lithium Battery MB400

The BK Precision 2652A is a compact, light weight and cost-effective spectrum analyzer for quick and precise signal investigations, especially away from the bench. This spectrum analyzer is a 2650A with a tracking generator added and can be used to rapidly determine transmission characteristics of two-port RF devices.

At a weight of only 4 pounds (1.8 kg), it is by far the lightest full-featured spectrum analyzer available, yet it delivers performance and features comparable to a full-size bench spectrum analyzer and can operate up to 4 hours on a single battery. With its ease of use, measurement flexibility and unmatched portability, the BK Precision 2652A spectrum analyzer is an indispensible tool for engineers and technicians who conduct field measurements in the 50 kHz to 3.3 GHz range.

Versatile measurement functions

Channel power measurement

Allows you to measure the total power or noise power in a user-specified bandwidth.

Adjacent channel power

Measure the ratio of power leakage (from the wanted signal) into adjacent channels. Center frequency, adjacent channel bandwidth, and offset between main carrier and adjacent channels can be set.

Users can select from any of the following three measurement methods based on the reference carrier definition: total power (of displayed spectrum), peak power (reference level) and in-band power (user-specified band width).

Occupied Bandwidth

This measurement calculates the bandwidth containing the total integrated power occupied in a given signal bandwidth. Two measurement methods are available: The user can specify N% of total power or the X dB down point relative to the carrier peak level.

Electric field strength measurement

A dipole antenna (options M401 – M406) connected to the RF input enables the measurement of electric field strength. Users can choose from 6 antennas based on the frequency range under investigation. Each antenna’s resonance point is optimized for the frequency spectrum of a specific wireless standard:

  • M401 is suitable for GSM 850/900
  • M403 for W-CDMA and GSM 1800/1900
  • M404 for 2.4 GHz wireless LAN and Bluetooth
  • M406 for 5 GHz wireless LAN

Combined with the MAX HOLD function and a 10 ms sweep time, the M404 dipole antenna is capable of measuring the electric field strength of Bluetooth systems and systems using direct sequence spread spectrum/frequency hopping modulation techniques.

Using multiple dedicated dipole antennas leads to better measurement results compared to the conventional method of using only a single wide band antenna in which case the frequency range under investigation is typically located far away from the antenna's resonance point, resulting in poor dynamic range. Measuring at or near the resonance point where the antenna gain is at a maximum translates into high dynamic measurement range.

Since the antenna gain factor compensation data is preloaded into the analyzer, the field strength is displayed directly in dBuV/m. The analyzers also support downloading of user-defined gain factor tables for custom antennas.

Magnetic field strength measurement

Using a magnetic field probe (option PR 26M), the 2650A series is capable of accurately measuring the magnetic field distribution on a PCB (printed circuit board) or IC (integrated circuit). The magnetic field strength detector inside the probe consists of a shielded loop structure using a glass ceramic multi-layer board technology with high frequency characteristics.

This enables the detection of magnetic field components only. The probe can measure over a wide frequency range of 10 MHz to 3 GHz. Since the probe’s compensation data is already preloaded into the analyzer, the magnetic field strength is displayed directly in dBuA/m.

Typical applications of this magnetic field probe are evaluation of the effectiveness of a bypass capacitor located near the power supply terminal of an IC or evaluation of the microstrip layout on a PCB. Due to the probe’s high spatial resolution (approximately 0.25 mm), it is not affected by adjacent patterns.

Calculation and Marker functions

Max and Min Hold

Max Hold: At each displayed frequency, the currently-measured value is compared to the previously-measured value and the larger one is retained and displayed. This feature is useful for observing a bursted or intermittent signal or for measuring the electric field strength of systems using direct sequence spread spectrum/frequency hopping modulation techniques.

Min hold: At each displayed frequency, the currently-measured value is compared to the previously-measured value and the smaller one is retained and displayed.

In both cases, the number of sweeps can be set to 2N, where N is from 1 to 10 or infinite.

Averaging

The analyzer continuously sweeps, then calculates and displays the average value over the total number of sweeps. The number of sweeps can be set to 2N, where N is from 1 to 10. Averaging is useful for detecting signals buried in the noise floor because random noise is averaged out.

Overwrite

The results of each consecutive sweep are displayed and the screen is not cleared after each sweep. This lets you observe the long term variations of a signal.

Marker Function

Two different modes are available for marker measurements:

  • Normal marker mode measures the frequency and level of the marked point
  • Delta marker mode measures the frequency and level differences between the two markers

Peak Function

Two different modes are available for peak search:

  • Normal peak search mode searches for the highest level on the screen. In this mode, you can also use the NEXT button to locate the marker on the next smaller peak.
  • In-zone peak search mode searches for the peak level in the range specified by the center value and width.

Easy operation

The 2650 series handheld spectrum analyzers are straightforward to operate and provide many functions to facilitate quick and easy measurements:

  • Smart one button “Auto Tune" function which automatically scans the full frequency range, detects and centers the maximum signal, and configures optimum values for RBW, VBW, sweep time and reference level
  • Input attenuator and internal preamp are set automatically to optimal values based on the reference level
  • Easy configuration of frequency, span, and amplitude
  • Marker and peak search functions enabling rapid measurements
  • 200 setups and reference spectrum measurements can be stored and recalled from either internal memory or USB flash drive
  • Filenames can be customized and include a date and time stamp.
  • Large easy-to-read display. The backlight is adjustable and monochrome mode can be used for extreme lighting conditions

Long battery life

The 2650A provides a battery operating time of up to 4 hours (approximately 3 ½ hours with back light set to typical settings). Battery replacement is simple and doesn’t require any hand tools. To fully charge the lithium-ion battery takes only approximately 4 hours (analyzer must be turned off). A two color LED indicates the charging status “charging”, “charge completed”, “no battery detected” and “charging error”.

Simple and flexible documentation of your measurements

The 2650A series includes easy-to-use software for documentation and further analysis of your measurements. Connect the analyzer via USB cable to your PC, configure the analyzer remotely, then download measurement data and instrument settings for storage and further analysis.

  • Continuously sweep and transfer trace data to the PC.
  • Capture 1001 trace data points (twice the number of display dots) and store the data in CSV (comma separated values) format for detailed analysis (e.g., import into a spread sheet)
  • Save the screen to a bitmap file or to the clipboard
  • Control all instrument settings from the PC
  • Download custom antenna gain factor compensation data to the instrument

Hardcopy to USB printer

Generate a hard copy of the display by directly connecting the optional USB printer to the 2650A series analyzer.

Conveniently save measurement data to USB flash drive

Easily save and recall measurement data and settings in CSV format directly to and from the USB flash drive. Filenames can be customized and have a time and date stamp. Users can choose to store measurement data and setups in separate files or combined in one file.

Using the Copy function, a screen image in bitmap format (BMP) can be directly stored to the USB drive. CSV data residing in internal memory can be stored to the USB drive in a lump sum.

Supplier's Site Datasheet
50 kHz - 3.3 GHz Handheld Spectrum Analyzer with Tracking - 2652A - Transcat, Inc.
Rochester, NY, USA
50 kHz - 3.3 GHz Handheld Spectrum Analyzer with Tracking
2652A
50 kHz - 3.3 GHz Handheld Spectrum Analyzer with Tracking 2652A
Product Highlights Impressive 4 hour battery life; easy-to-replace rechargeable Lithium-Ion battery Fast sweep speed, minimum 10 ms, to help locate and identify elusive, transient interference signals DANL (displayed average noise level) of -127 dBm Large easy-to-read color display, 640 x 480 resolution Measurement functions: channel/adjacent channel power, occupied bandwidth, electric and magnetic field strength Convenient Auto tune function PC Software for remote control and documentation of measurement results (included) Conveniently store measurement results and screen shots in bitmap format to USB flash drive Each Unit Includes User manual AC adaptor MA400 Soft carrying case LC2650A Accessory pouch PC software USB cable Lithium-Ion battery MB400

Product Highlights

  • Impressive 4 hour battery life; easy-to-replace rechargeable Lithium-Ion battery
  • Fast sweep speed, minimum 10 ms, to help locate and identify elusive, transient interference signals
  • DANL (displayed average noise level) of -127 dBm
  • Large easy-to-read color display, 640 x 480 resolution
  • Measurement functions: channel/adjacent channel power, occupied bandwidth, electric and magnetic field strength
  • Convenient Auto tune function
  • PC Software for remote control and documentation of measurement results (included)
  • Conveniently store measurement results and screen shots in bitmap format to USB flash drive

Each Unit Includes

  • User manual
  • AC adaptor MA400
  • Soft carrying case LC2650A
  • Accessory pouch
  • PC software
  • USB cable
  • Lithium-Ion battery MB400
Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers
Product Number 2652A-ND 2652A 2652A
Product Name RF Analyzers Spectrum Analyzer 50 kHz - 3.3 GHz Handheld Spectrum Analyzer with Tracking
Special Instrument Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details