Vishay Intertechnology, Inc. Solid State Relays - LH1525ACDTR LH1525ACDTR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196398-LH1525ACDTR Series: LH1525 Packaging: Reel - TR Termination Style: Gull Wing Package: 8-PowerSOIC (0.220", 5.59mm Width) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 270mA Voltage - Load: 0 ~ 400 V Family Name: LH1525ACD Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP On-State Resistance (Maximum): 36 Ohm Alternative Parts (Cross-Reference): LH1525ACD; LH1525AABTR; LH1525AAB; Introduction Date: June 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196398-LH1525ACDTR Series: LH1525 Packaging: Reel - TR Termination Style: Gull Wing Package: 8-PowerSOIC (0.220", 5.59mm Width) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 270mA Voltage - Load: 0 ~ 400 V Family Name: LH1525ACD Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP On-State Resistance (Maximum): 36 Ohm Alternative Parts (Cross-Reference): LH1525ACD; LH1525AABTR; LH1525AAB; Introduction Date: June 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1525ACDTR - 1196398-LH1525ACDTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1525ACDTR
1196398-LH1525ACDTR
Solid State Relays - LH1525ACDTR 1196398-LH1525ACDTR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196398-LH1525ACDTR Series: LH1525 Packaging: Reel - TR Termination Style: Gull Wing Package: 8-PowerSOIC (0.220", 5.59mm Width) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 270mA Voltage - Load: 0 ~ 400 V Family Name: LH1525ACD Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP On-State Resistance (Maximum): 36 Ohm Alternative Parts (Cross-Reference): LH1525ACD; LH1525AABTR; LH1525AAB; Introduction Date: June 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196398-LH1525ACDTR
Series: LH1525
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 8-PowerSOIC (0.220", 5.59mm Width)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 270mA
Voltage - Load: 0 ~ 400 V
Family Name: LH1525ACD
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 36 Ohm
Alternative Parts (Cross-Reference): LH1525ACD; LH1525AABTR; LH1525AAB;
Introduction Date: June 23, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - PCB Mount Normally Open Form 1A 400V - 879-LH1525ACDTR - Utmel Electronic Limited
Hong Kong, China
Solid State Relays - PCB Mount Normally Open Form 1A 400V
879-LH1525ACDTR
Solid State Relays - PCB Mount Normally Open Form 1A 400V 879-LH1525ACDTR
Solid State Relays - PCB Mount Normally Open Form 1A 400V

Solid State Relays - PCB Mount Normally Open Form 1A 400V

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Solid State Relays Solid State Relays
Product Number 1196398-LH1525ACDTR 879-LH1525ACDTR
Product Name Solid State Relays - LH1525ACDTR Solid State Relays - PCB Mount Normally Open Form 1A 400V
Mounting PCBoard; SMD Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SGTA4650 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details