SSR RELAY SPST-NO 2A 75-264V
Solid State Relays - PCB Mount 2A 5V Non-Zero Cross
SOLID STATE RELAY, SPST, 2A, 75-264V/THT; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 2A 5V Non-Zero Cross
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQG22205 | AQG22205 | 11N2587 | 590-AQG22205 |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, Spst, 2A, 75-264V/tht; Contact Configuration Panasonic | Solid State Relays - PCB Mount 2A 5V Non-Zero Cross |
| Mounting | Through Hole | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |
| Application Type | Latching | |||
| Turn-On Switching | Random | |||
| Input Voltage (Control Signal) Type | DC |