SOLID STATE RELAY, SPST-NO 20mA 1A 1.5KV; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 20MA 0-1500V
Solid State Relays - PCB Mount RELAY OPTO 1500V 20MA 6-SMD
PANASONIC ELECTRIC WORKS - AQV258HAX - SOLID STATE RELAY, SPST-NO 20mA 1A 1.5KV
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 10C3865 | AQV258HAX | AQV258HAX | 590-AQV258HAX |
| Product Name | Solid State Relay, Spst-No 20Ma 1A 1.5Kv; Contact Form Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount | PANASONIC ELECTRIC WORKS - AQV258HAX - SOLID STATE RELAY, SPST-NO 20mA 1A 1.5KV |
| Application Type | Latching | |||
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Switch Configuration | FormA; SPST-NO (1 Form A) | |||
| Approvals | RoHS | RoHS | RoHS | |
| Input Current (Control Signal) Range | 0.0500 amps | 0.0300 amps |