Panasonic Solid State Relays - AQH0223A AQH0223A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768724-AQH0223A Series: AQ-H Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.21VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 600 V Family Name: AQH0223 Categories: Relays Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): AQH0223AZ; AQH0223AX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768724-AQH0223A Series: AQ-H Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.21VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 600 V Family Name: AQH0223 Categories: Relays Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): AQH0223AZ; AQH0223AX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQH0223A - 768724-AQH0223A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQH0223A
768724-AQH0223A
Solid State Relays - AQH0223A 768724-AQH0223A
Manufacturer: Panasonic Electric Works Win Source Part Number: 768724-AQH0223A Series: AQ-H Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.21VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 600 V Family Name: AQH0223 Categories: Relays Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): AQH0223AZ; AQH0223AX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768724-AQH0223A
Series: AQ-H
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm) 7 Leads
Mounting: SMD
Voltage - Input: 1.21VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 ~ 600 V
Family Name: AQH0223
Categories: Relays
Manufacturer Package: 8-SMD
Alternative Parts (Cross-Reference): AQH0223AZ; AQH0223AX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH0223A
Solid State Relays - PCB Mount AQH0223A
Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD

Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD

Buy Now Datasheet
Relays - Solid State Relays - AQH0223A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH0223A
Relays - Solid State Relays AQH0223A
SSR RELAY SPST-NO 300MA 0-600V

SSR RELAY SPST-NO 300MA 0-600V

Supplier's Site
Aq-H Solid Stat Rohs Compliant Panasonic - 11N2595 - Newark, An Avnet Company
Chicago, IL, United States
Aq-H Solid Stat Rohs Compliant Panasonic
11N2595
Aq-H Solid Stat Rohs Compliant Panasonic 11N2595
AQ-H Solid Stat RoHS Compliant: Yes

AQ-H Solid Stat RoHS Compliant: Yes

Supplier's Site
Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD - 590-AQH0223A - Utmel Electronic Limited
Hong Kong, China
Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD
590-AQH0223A
Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD 590-AQH0223A
Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD

Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768724-AQH0223A AQH0223A AQH0223A 11N2595 590-AQH0223A
Product Name Solid State Relays - AQH0223A Solid State Relays - PCB Mount Relays - Solid State Relays Aq-H Solid Stat Rohs Compliant Panasonic Solid State Relays - PCB Mount AC 600 V Non-0 Cross 0.3A SMD
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.21 volts 1.21 volts
Unlock Full Specs
to access all available technical data