DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80 81 82 83 84 90 100 110 120 130 140 150 200 250 300 339
Product Name Notes
"502 3/8"" FLAP WHEEL SANDER (80 G"
"F-40X80/3 40X80MM ""3 SLOT"" EXTRU"
"FOIL METALLIC PURPLE TRF 8""X15'"
"Foot Cylindrical, Tapered 0.360"" Dia (9.14mm) Thermoplastic Elastomer Black"
"LCD Display Bezel 7.80"" L x 5.04"" W (198.00mm x 127.9mm) Black"
"LCD Display Bezel 7.80"" L x 5.04"" W (198.00mm x 127.9mm) White"
"PIGMENT FOIL BLACK TRF 8""X15'"
"POWER STRIP 7.38""15A 4OUT 6'CORD"
"RF EMI GASKET 12"" X 12"""
"RF EMI GASKET 24"" X 0.09"""
"RF EMI GASKET 24"" X 0.157"""
"RF EMI GASKET 24"" X 0.177"""
"RF EMI GASKET 24"" X 0.197"""
"RF EMI GASKET 24"" X 0.256"""
"RF EMI GASKET 24"" X 0.276"""
"RF EMI GASKET 24"" X 0.354"""
"RF EMI GASKET 24"" X 0.394"""
"RF EMI GASKET 24"" X 0.47"""
"RF EMI GASKET 24"" X 0.512"""
"RF EMI GASKET 24"" X 0.591"""
"RF EMI GASKET 50' X 24"""
"RF EMI GASKET X 24"" FOOT"
"RF Shield Shield, 2-Piece 1.000"" (25.40mm) X 1.500"" (38.10mm) Non-Vented Through Hole"
"RF Shield Shield, 2-Piece 1.000"" (25.40mm) X 2.500"" (63.50mm) Non-Vented Through Hole"
"RF Shield Shield, 2-Piece 24.000"" (609.60mm) X Non-Vented Through Hole"
"Swab, Single Head Foam Tip 5.75"" (146.0mm) 500 PC"
"Swab, Single Head Foam Tip 6.50"" (164.0mm) 500 PC"
1 90 DEG RANGER CORD FITT.310-.5
1 IN 90 DEG AL RANGER CORD CONN
1 IN 90 DEG ALUM RANGER CORD CON
1 INCH 90 DEG ALUM RANGER CORD C
1 INCH BEAM CLAMP,M.IRON,EA
1/2 90 DEG RANGER CORD FITT.31-.
1/2 90 DEG RANGER CORD FITT.50-.
1/2 BRONZE SILICONE FLAT WASHER
1/2 IN 90 DEG AL RANGER CORD CON
1/2 IN 90 DEG ALUM RANGER CORD C
1/2 IN 90 DEG RANGER CORD .125-.
1/2IN 45D LT RELIEFCONN .12-.37
1/2IN 45D LT RELIEFCONN .31-.56
1/2IN 45D LT RELIEFCONN .50-.75
15 FT LO FLEX GLOW FISH ROD SET
2X HDMI EXTENDER/SPLITTER, 4K
3/4 90 DEG RANGER CORD FITT.31-.
3/4 90 DEG RANGER CORD FITT.50-.
3/4 IN 90 DEG AL RANGER CORD CON
3/4 IN 90 DEG ALUM RANGER CORD C
3/4IN 45D LT RELIEFCONN .31-.56
3/4IN 45D LT RELIEFCONN .50-.75
3/4IN 90 DEG ALUM RANGER CORD CO
3/4IN 90D LT RELIEFCONN .31-.56
3M FILTER ADAPTER 502, 1=1PC
3M SCOTCHCAST ELECTRICAL INSULAT
4 PORT SAS/SATA
4-BAY BACKPLANE FOR U.2 SSDS
4-PORT 8K HDMI SWITCH, HDMI 2.1
4-PORT INDUSTRIAL POWER STRIP
4-SLOT PCIE EXPANSION CHASSIS
40 Connector Non-Stackthrough, (PC/104) Through Hole PC/104
40 Connector Stackthrough, (PC/104) Through Hole PC/104
490 DUST BLOWER
4901.01.B
4901.17.B
4901.19.A
4K HDMI EXTENDER, 4K 60HZ HDR
4U STORAGE DRAWER
4X HDMI EXTENDER/SPLITTER, 4K
500 ALUMINIUM OXIDE ABRASIVE WHE
500SC BEAM CLAMP TYPE 316 STAINL
5FT LO FLEX GLOW FISH ROD
5FT MID FLEX GLOW FISH ROD
5MM VPM LP PROMO PACKET
64 Connector Non-Stackthrough, (PC/104) Through Hole PC/104
64 Connector Stackthrough, (PC/104) Through Hole PC/104
655 SERIES PROMO KIT
656 SERIES PROMO KIT
8 SOL/STR - 4 STR COPPER SPLIT B
AL SPLITBOLT CONN W/SP 2-8SLD
AL SPLITBOLT CONN W/SP 4SLD-12SL
Aluminum (Polymer) Capacitor Kit 22µF ~ 270µF 25V Surface Mount 120 Pieces (12 Values - 10 Each)
Aluminum Capacitor Kit 220µF ~ 2200µF 200V Through Hole 42 Pieces (Assorted Per Value)
Aluminum Capacitor Kit 220µF ~ 2200µF 200V Through Hole 45 Pieces (Assorted Per Value)
Aluminum Capacitor Kit 47µF ~ 470µF 450V Through Hole 42 Pieces (Assorted Per Value)
Aluminum Capacitor Kit 56µF ~ 560µF 450V Through Hole 48 Pieces (Assorted Per Value)
AMMS 10-44/1 OPTO-COUPLER MODULE
Arduino Boards or other MCU Boards - Interface Board
AUX SWITCH DP, 1NC, 30-60AMP
AUX SWITCH DP, 1NC, 75-90AMP
AUX SWITCH DP, 1NO&1NC, 30-60AMP
AUX SWITCH DP, 1NO, 75-90AMP
AUX SWITCH DP, 1SPDT, 30-60AMP
AUX SWITCH DP, 1SPDT, 75-90AMP
AUX SWITCH DP, 2NC, 30-60AMP
AUX SWITCH DP, 2NO, 30-60AMP
AUX SWITCH DP, 2SPDT, 30-60AMP
AUXILIARY CONTACT ONE FORM C (SP
AUXILIARY CONTACT TWO FORM C (SP
AUXILIARY KIT, 5TH POWER POLE N.
BEAM CLAMP, JAW OPENING 15/16IN
BEAM CLAMP, JAW OPENING 7/8IN GR
BEAM CLAMP.
BEAM CLP LEN1-5/8 W1-1/2 MALL IR
BEAM CLP LEN2 W2 OPNG 1IN/3/8IN
Bezel Silver, Clear Lens
BLADE FOR LARGE CAPACITY PVC CUT
BLADE FOR RATCHETING PVC CUTTER
BOV 09 WL 9003
BOV 09 WL 9005
BOV 12 WL 9003
BOV 12 WL 9005
BOV 14 WL 9003
BOV 14 WL 9005
BOV 19 WL 9003
BOV 19 WL 9005
BOVERSA BOV-FG-G 171204-9003, SE
BOVERSA BOV-FG-G 171204-9005, SE
BOVERSA BOV-FG-G 211405-9003, SE
BOVERSA BOV-FG-G 211405-9005, SE
BOVERSA BOV-FG-G 281906-9003, SE
BOVERSA BOV-FG-G 281906-9005, SE
BOVERSA BOV-FG-G KWL 120903-9005
BOVERSA BOV-FG-G KWL 171204-9003
BOVERSA BOV-FG-G KWL 171204-9005
BOVERSA BOV-FG-G KWL 211405-9003
BOVERSA BOV-FG-G KWL 211405-9005
BOVERSA BOV-FG-G KWL 281906-9003
BOVERSA BOV-FG-G KWL 281906-9005
BOVERSA BOV-FG-LL 120903-9003, S
BOVERSA BOV-FG-LL 120903-9005, S
BOVERSA BOV-FG-LL 171204-9003, S
BOVERSA BOV-FG-LL 171204-9005, S
BOVERSA BOV-FG-LL 211405-9003, S
BOVERSA BOV-FG-LL 211405-9005, S
BOVERSA BOV-FG-LL 281906-9003, S
BOVERSA BOV-FG-LL 281906-9005, S
BOVERSA BOV-FG-LL KWL 120903-900
BOVERSA BOV-FG-LL KWL 171204-900
BOVERSA BOV-FG-LL KWL 211405-900
BOVERSA BOV-FG-LL KWL 281906-900
BRONZE NUT 1/2-13
BRONZE WASHER 1/2
BRONZE WASHER FLAT 1/2
C RAIL 1000MMX955MM 1=6 PCS
C RAIL 1200MMX1155MM 1=6 PIECES
C RAIL 500MMX455MM 1=6 PCS
C RAIL 600MMX555MM 1=6 PIECES
C RAIL 800MMX755MM 1=6 PCS
Cable 6 pc - 6 pos Rectangular Receptacle to Wire Leads, 6 pos Rectangular Plug to Wire Leads
Ceramic Capacitor Kit 0.25µF ~ 1µF 500 ~ 900V Surface Mount, MLCC 18 Pieces (6 Values - 3 Each)
Circuit Protection Kit
CLEANER ANTISTATIC MULT SURF 1QT
Cleaner, Antistatic Multiple Surfaces 1 Quart
Configurable Contact Block DPST-NC 0.1A @ 35VAC/DC
Configurable Contact Block DPST-NC 10A @ 250VAC
Configurable Contact Block DPST-NO 0.1A @ 35VAC/DC
Configurable Contact Block DPST-NO 10A @ 250VAC
Configurable Contact Block SPST-NC 10A @ 250VAC
Configurable Contact Block SPST-NO + SPST-NC 0.1A @ 35VAC/DC
Configurable Contact Block SPST-NO + SPST-NC 10A @ 250VAC
Configurable Contact Block SPST-NO 10A @ 250VAC
Configurable Switch Lamp LED Green 12V
Configurable Switch Lens Blue Round
Configurable Switch Lens Green Round
Configurable Switch Lens White Round
Configurable Switch Lens Yellow Round
Connector Cover - Hinged For DIN Rail Terminal Blocks
Connector Cover For CLIPLINE Series
Connector Cover For Terminal Blocks, Modular
Connector Cover Support For CLIPLINE Covers
Connector Terminal, 45° Tab, Double, Barrier Block For Magnum® A4000 and B4000 Series
Connector Terminal, 45° Tab, Single, Barrier Block For Magnum® A4000 and B4000 Series
Connector Terminal, 90° Tab, Double, Barrier Block For Magnum® A4000 and B4000 Series
Connector Terminal, 90° Tab, Single, Barrier Block For Magnum® A4000 and B4000 Series
CONTROL MODULE, LC MH, 2-W 115-1
COUPLING SUSPENSION ARM
Cover
CU TINPLT SERV ENTRANCE CONN 6-4
CU TP TEE MAIN/TAP 500/500
DC BLOCK, 2.92MM-M/F, .01-40GHZ,
DELL 492-BCBI COMPATIBLE 65W 20V
Dial Plate
DISPSBLE GLOVES NITRILE LG 100PC
DOOR LATCH FOR BAYED ENLCOSURE
ELBOW COUPLING SUSPENSION ARM
ENCL KIT HAMMOND SE1900129CA
ENCLOSURE KIT,D64184002 393
ENCLOSURE KIT,N1 CLAMSHELL NOCOM
ENCLOSURE KIT,N1 CLAMSHELL NONCO
ENCLOSURE KIT,N1 SZ2 CLAMSHELL N
ENCLOSURE KIT,N1SZ3 CLAMSHELL NO
ENCLOSURE KIT,SKELETN /N1/24X11X
ENCLOSURE KIT,SKELETN/N1/24X11 X0
ENCLOSURE KIT,SKELETN/N12, 24 X
ENCLOSURE KIT,SKELETN/N12/24X1 1X
ENCLOSURE KIT,SKELETN/N12/24X2 0X
ENCLOSURE SIZE 2-2 1/2 NEMA 12
ENCLOSURE,NEMA,D6424 4013 D732900
ENCLOSURE,NEMA1 EXTWIDE ENCL CL2
ENCLOSURE
F-40X40 40X40MM EXTRUSION 1 METE
F-40X40 40X40MM EXTRUSION 1.5 ME
F-40X40 40X40MM EXTRUSION 2 METE
F-80X80-2L 80X80MM EXTRUSION 1 M
F-80X80-2L 80X80MM EXTRUSION 1.5
F-80X80-2L 80X80MM EXTRUSION 2 M
Ferrite Disks and Plates Kit
Film Capacitor Kit 0.1µF ~ 2.2µF 450 ~ 630 VDC Through Hole 50 Pieces (10 Values - 5 Each)
Film Capacitor Kit 0.22µF ~ 6.8µF 305V, 350V Through Hole 52 Pieces (Assorted Per Value)
Film Capacitor Kit 0.47µF ~ 50µF 300 ~ 1.3kVDC Through Hole 49 Pieces (Assorted Per Value)
Film Capacitor Kit 0.68µF ~ 8.2µF 350V Through Hole 17 Pieces (Assorted Per Value)
Film Capacitor Kit 1000pF ~ 4.7µF 330V, 500V Through Hole 45 Pieces (Assorted Per Value)
Film Capacitor Kit 2200pF ~ 0.1µF 630 ~ 2000V (2kV) Through Hole 50 Pieces (10 Values - 5 Each)
Film Capacitor Kit 4700pF ~ 1µF 63 ~ 630 VDC Through Hole 75 Pieces (15 Values - 5 Each)
Film Capacitor Kit 5µF ~ 70µF 500 ~ 630V Through Hole 34 Pieces (Assorted Per Value)
Fitting - Tee For Convoluted Loom Tubing
Fixed Kit 20 Pieces (10 Values - 2 Each) Surface Mount
FOOT PLATE FOR LIFT SYSTEM, 200M
FULL FEATURE THETA ROBOT FOR BBC
GASKET FABRIC/FOAM 7X457.2MM SQ
GASKT FAB/FOAM 15.2X457.2MM BELL
HDMI EXTENDER, 4K 60HZ, 200FT
HEXHEAD BOLT SILICON BZ 2IN LEN
HI FLEX GLOW FISH ROD 5 FT
HI FLEX GLOW ROD 15 FT
Hole Plug
HSG 6P MICRO TIMER
HSG 8 POSN. MICROTIMER REC.
HSG, 2P MICROTIMER REC
HSG. 8P MICROTIMER REC.
HSTRNGTH SPLITBOLT CONN 500-1/0S
Incandescent Lamp Replacement
INNOVA, AUX CONTACT, SIZE 00-4,
INTERFACE ADAPTOR FOR EASY CONNE
INTERLOCK HORIZONTAL SIZE 1
IoD-09 - Adapter
Joystick, 1 - Axis Analog (Resistive) Output
Joystick, 2 - Axis Analog (Resistive) Output
Joystick, 2 - Axis Digital (Mechanical Switch) Output
KIT LED PANEL MOUNT ASSORTED
KIT LED THROUGH HOLE ASSORTED
LCD Display Bezel Black
LCD Display Bezel White
LI8020SAC
LI8020SAM
LO-FLEX GLOW FISH ROD 10 FT
Locknut For Cable Glands
Locknut For M12 Thread - Cable Glands
Locknut For M16 Thread - Cable Glands
Locknut For M20 Thread - Cable Glands
Locknut For M25 Thread - Cable Glands
LOCKNUT POLYAMIDE V-0 BLACK M12
LOCKNUT POLYAMIDE V-0 BLACK M16
LOCKNUT POLYAMIDE V-0 BLACK M20
LOCKNUT POLYAMIDE V-0 BLACK M25
LOCKNUT POLYAMIDE V-0 RAL 7035 M
LOCKNUTS NICKEL-PLATED BRASS M10
LOCKNUTS NICKEL-PLATED BRASS M11
M.2 NVME/SATA SSD TO USB
M.A.R.S. ROVER ROBOT FOR MICRO:B
M.A.R.S. ROVER ROBOT FOR PI ZERO
M12 M 5 A * S * 201 10,5 094 * *
Manufacturer Specific Products - Programming Cable
METAL ENCLOSURE
Metal, Steel Shelf, Fixed Silver
MID FLEX GLOW ROD 15 FT
MINIMITE 4.8V BATTERY PACK (USE
MOUNTING BRACKETS SUSPENSION ARM
Mounting Kit For TO-220 Heat Sinks
NEMA 00-4 AUX CONTACT 1 NC LATE
NEMA 00-4 AUX CONTACT 1 NC X LAT
NEMA 00-4 AUX CONTACT 1NC (MARS)
NEMA 00-4 AUX CONTACT 1NO & 1NC
NEMA 00-4 AUX CONTACT 1NO (MARS)
Networking Antenna Cable For use with MatchPort™
Networking Antenna Cable For use with xPico® Wi-Fi® SMT
Networking DIN Rail Clip For use with 508FX2 Switches
Networking Mounting Kit For use with UPS Systems
Networking Power Supply For use with 633x-MX, EX15
NTC Thermistor Kit 65 Pieces (13 Values - 5 Each)
PLIERS - CUT & BEND -- CARBON ST
PLIERS - CUT & FORM DOG LEG - .0
PLIERS - CUT & FORM DOG LEG - 1S
PLIERS - CUT & FORM FLAT PACK -
POWER POLE 2 N.O.
Protective Collar
PULL TAPE, 1250 LB X 2000 FT
PULL TAPE, 1800 LB X 1300 FT
PULL TAPE, 2500 LB X 1000 FT
PULL TAPE, 2500 LB X 3000 FT
QP1-6 TO (TO52)
Rack Mounting Rail Kit Mounting Hardware
Rack Rails
Raspberry Pi - Interface Board
REAMING PEN, 2-PACK
RESET UNIVERSAL ASSEMBLY
RESET, OLR, COMBO. STARTER, N4/4
RETAINING PIN FOR RATCHETING PVC
RF EMI EMI Conductive Adhesive CHO-BOND® 1030 Silicone X X
RF EMI EMI Conductive Adhesive CHO-BOND® 1038 Silicone X X
RF EMI EMI Conductive Adhesive CHO-BOND® 1075 Silicone X X
RF EMI EMI Conductive Adhesive CHO-BOND® 360-20 Epoxy, 2 Part X X
RF EMI EMI Conductive Adhesive CHO-BOND® 580-208 Epoxy, 2 Part X X
RF EMI EMI Conductive Adhesive CHO-BOND® 584-208 Epoxy, 2 Part X X
RF EMI EMI Conductive Adhesive CHO-BOND® 584-29 Epoxy, 2 Part X X
RF EMI EMI Conductive Coating CHO-SHIELD® 1091 Adhesion Primer X X
RF EMI EMI Conductive Sealant CHO-BOND® 1016 Silicone X X
RF EMI EMI Conductive Sealant CHO-BOND® 1038 Silicone X X
RF EMI EMI Conductive Sealant CHO-BOND® 1075 Silicone X X
RF EMI EMI Conductive Sealant CHO-BOND® 1077 Silicone X X
RF EMI EMI Conductive Sealant CHO-BOND® 1121 Silicone X X
RF EMI EMI Conductive Sealant CHO-BOND® 2165 Polyurethane X X
RF EMI Primer CHO-BOND® 1085 Silicone Primer X X
RF EMI Primer CHO-SHIELD® 1091 Silicone Primer X X
RFI ABSORB SHT SILVER ADH FEET
RFI COND FOAM CU SILVER ADH
RFI COND FOAM URATHANE FEET
RFI COND FOAM URATHANE FOOT
RFI COND FOAM URATHANE PSA FEET
RFI COND FOAM URATHANE PSA
RFI FOF GASKET ADH
RFI FOF GASKET CU NICKEL ADH
RFI FOF GASKET PU ADH
Ring
ROD GUIDE ENCLOSURES
SANTOPRENE SLEEVE,RAB 500 SERIES
Sensors Robotics Kit
SERV ENTR CONN 6SLD-4STRN CU TYP
SILICON BRONZE SPLT LOCK WASHER
SILICONE BRONZE HEX HEAD NUT
Socket Lamp
Socket
SPIRAP 1/8 PTFE, NAT,100 FT
SPLIT BOLTS
SPLIT-BOLT CONNECTOR 4-12 AWG CO
SSOB001V1LH;1BARVG;6 0MV;1.5MA;WR
STRAIN RELIEF CONNECTOR,STEEL
SURGE SUPPRESSOR
Swab, Single Head Foam Tip 2500 PC
Switch Kit Dip, Tactile
Switch Socket
Syringe
Transceiver Interface Module
TUBING CUTTER REPLACEMENT BLADES
TVS Diode Kit 10V ~ 75V Breakdown Surface Mount 90 Pieces (18 Values - 5 Each)
TVS Diode Kit 10V ~ 90V Breakdown Surface Mount 90 Pieces (18 Values - 5 Each)
TVS Diode Kit 5V ~ 400V Breakdown Surface Mount 180 Pieces (36 Values - 5 Each)
TVS Diode Kit 5V ~ 440V Breakdown Surface Mount 180 Pieces (36 Values - 5 Each)
TVS Diode Kit 6.8V ~ 550V Breakdown Surface Mount 180 Pieces (36 Values - 5 Each)
Unlock Tool Rectangular Connectors
Varistor Circuit Protection Kit 50 pcs - 10 Values (5 Each)
Varistor Circuit Protection Kit 75 pcs - 15 Values (5 Each)
WELD 4 IN. OCT OUTLT BX-1.5 IN.
WELD 4 IN. SQ EXT RNGS-1.5 IN. D
WELD 4 IN. SQ OUTLT BX-1.5 IN. D
WELD 4 IN.SQ EXT RING-1.5 IN. DE
Wheeled Robotics Kit
WIRELESS HDMI, 65FT
WIRELESS USB-C HDMI

<< Prev Next >>