DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 70 80 90 100 150 200 250 300 339
Product Name Notes
"""S"" TYPE STAINLESS STEEL PITOT T"
"0.250"" (6.35mm) Shaft Size 10 Turn Metal Scale Dial"
"0.250"" (6.35mm) Shaft Size 10 Turn Scale Dial"
"FEET/LEVELING 1592 ""T"" CASE"
"GASKET/SEAL 1592 ""T"" CASE SERIES"
"HOOK AND LOOP 1592 ""T"" CASE"
"IC Socket Adapter SOIC To DIP, 0.3"" (7.62mm) Row Spacing Through Hole"
"PERMANENT MOUNT ""S"" TYPE STAINLE"
"Plastic, ABS Cover, Lid 4.339"" L x 2.079"" W x 0.118"" H (110.21mm x 52.81mm x 3.00mm) Black"
"Plastic, ABS Cover, Lid 4.339"" L x 2.079"" W x 0.118"" H (110.21mm x 52.81mm x 3.00mm) Gray"
"Plastic, ABS Cover, Lid 5.307"" L x 3.110"" W x 0.118"" H (134.80mm x 78.99mm x 3.00mm) Black"
"Plastic, ABS Cover, Lid 5.717"" L x 4.587"" W x 0.118"" H (145.21mm x 116.51mm x 3.00mm) Black"
"Plastic, ABS Cover, Lid 5.744"" L x 3.543"" W x 0.118"" H (145.90mm x 89.99mm x 3.00mm) Black"
"Plastic, ABS Cover, Lid 5.787"" L x 3.017"" W x 0.118"" H (146.99mm x 76.63mm x 3.00mm) Black"
"Plastic, Non Specified Panel, End 1.142"" L x 0.787"" W x 0.067"" H (29.01mm x 19.99mm x 1.70mm) Infra-Red"
"Plastic, Non Specified Panel, End 2.343"" L x 0.591"" W x 0.067"" H (59.51mm x 15.01mm x 1.70mm) Infra-Red"
"Plastic, Non Specified Panel, End 2.343"" L x 0.886"" W x 0.067"" H (59.51mm x 22.51mm x 1.70mm) Infra-Red"
"Plastic, Non Specified Panel, End 2.707"" L x 0.781"" W x 0.059"" H (68.76mm x 19.84mm x 1.50mm) Infra-Red"
"Plastic, Non Specified Panel, End 3.406"" L x 1.142"" W x 0.065"" H (86.51mm x 29.01mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 5.039"" L x 1.772"" W x 0.065"" H (127.99mm x 45.01mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 5.772"" L x 1.791"" W x 0.065"" H (146.61mm x 45.49mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 5.906"" L x 3.130"" W x 0.065"" H (150.01mm x 79.50mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 5.945"" L x 2.736"" W x 0.065"" H (151.00mm x 69.49mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 7.465"" L x 2.717"" W x 0.065"" H (189.61mm x 69.01mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 7.480"" L x 1.378"" W x 0.065"" H (190.00mm x 35.00mm x 1.65mm) Black"
"Plastic, Non Specified Panel, End 7.795"" L x 2.283"" W x 0.065"" H (197.99mm x 57.99mm x 1.65mm) Black"
"Plastic, Polystyrene Cover, Lid 3.346"" L x 2.205"" W x 0.157"" H (84.99mm x 56.01mm x 3.99mm) Clear"
"Plastic, Polystyrene Cover, Lid 4.331"" L x 3.236"" W x 0.157"" H (110.01mm x 82.19mm x 3.99mm) Clear"
"Plastic, Polystyrene Cover, Lid 4.724"" L x 3.150"" W x 0.154"" H (120.00mm x 80.00mm x 3.91mm) Clear"
"Plastic, Polystyrene Cover, Lid 4.724"" L x 4.724"" W x 0.157"" H (120.00mm x 120.00mm x 3.99mm) Clear"
"Plastic, Polystyrene Cover, Lid 4.744"" L x 3.685"" W x 0.157"" H (120.50mm x 93.60mm x 3.99mm) Clear"
"Plastic, Polystyrene Cover, Lid 6.524"" L x 2.787"" W x 0.157"" H (165.71mm x 70.79mm x 3.99mm) Clear"
"PRIVACY SCREEN FOR 16"" LAPTOP"
"RF EMI Shielding Tape CN-3490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 1.000"" (25.40mm) X 15.000' (4.60m) X 0.002"" (0.06mm)"
"RF EMI Shielding Tape CN-4190 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 1.000"" (25.40mm) X 15.000' (4.60m) X 0.004"" (0.11mm)"
"RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 1.000"" (25.40mm) X 15.000' (4.60m) X 0.002"" (0.05mm)"
"SCREW OVAL HD #4X.625"" 1=100 BLK"
"SCREW OVAL HD #4X0.75"" 1=100 BLK"
"SCREW OVAL HEAD #4X.625"" 1=100"
"SCREW OVAL HEAD #4X0.75"" 1=100"
1 Connector Receptacle, Female Sockets Through Hole Black Power
1.5 RU MTG RACK-MAX
10 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
11 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
1593 SWITCH AND RECPT
1597DIN BREAD BOARD
15FT DP TO HDMI
16 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Multi-Beam
16 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
16 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
160-168 PITOT TUBE 168 IN
160-216 PITOT TUBE 216 IN
1606000
160E-U UNIV ELLIP PITOT TUBE
1627236
1635197
1640268
1640269
1640270
1640271
1640272
1640723
1640726
1640727
1640729
1640730
1641135
1641136
1641137
1642059
170 Connector Header, Male Pins Through Hole Black AdvancedMC
170 Connector Header, Male Pins Through Hole, Right Angle Black AdvancedMC
170 Connector Plug, Piggyback Through Hole, Right Angle AdvancedMC
18 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
18 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
1M DINCLIP HOOK AND SPRING REPLA
2 Position Terminal Block White Battery Stud 94.0mm
20 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
20 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
20 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
20 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Multi-Beam
22 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Multi-Beam
24 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
26 Connector Header, Male Pins and Blades Panel Mount Multi-Beam
26 Connector Header, Male Pins and Blades Through Hole Black Multi-Beam
26 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
26 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
26 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Multi-Beam
28 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Multi-Beam
28 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
28 Connector Header, Male Pins and Blades Through Hole, Right Angle Multi-Beam
28 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
28 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
30 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Multi-Beam
30 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
30 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
30 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Multi-Beam
30 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
31 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
32 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
32 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
32 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
33 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Multi-Beam
34 Connector Plug, Male Pins Through Hole, Right Angle Power
34 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
34 Connector Receptacle, Female Sockets Through Hole Power
35 Connector Header, Male Pins and Blades Through Hole, Right Angle Multi-Beam
36 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
36 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
37 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
3M FECTOGGLES SAFETY GOG 1=1PC
3M SEEPRO PLUS FIGHTER P 1=1PC
3M(TM) PPS(TM) ADAPTER CONVERTS
3M(TM) PPS(TM) CUP & COLLAR IS A
3M(TM) PPS(TM) LARGE KIT CONTAIN
3M(TM) PPS(TM) LID & LINER DISPE
3M(TM) PPS(TM) MIDI LID & LINER
3M(TM) PPS(TM) MIDI LIDS ONLY IN
3M(TM) PPS(TM) SPRAY GUN HOLDER
3M(TM) PPS(TM) STANDARD/LARGE LI
3M(TM) PPS(TM) TYPE H/O PRESSURE
4 Connector Header, Male Blades Through Hole, Right Angle Black Multi-Beam
4-20 MA TRANSMITTER, SPDT SNAP,
42 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
46 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Multi-Beam
50 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
54 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
58 Connector Header, Male Pins and Blades Through Hole Black Multi-Beam
64 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
64 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Multi-Beam
68 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
96 Connector Power Module, Female Sockets and Male Blades Through Hole, Right Angle MicroTCA™
96 Connector Power Module, Male Pins and Female Blades Through Hole MicroTCA™
ACTUATOR
ADAPTER FROM PG TO METRIC-THREAD
ADAPTER FROM PG TO NPT-THREAD -
AH600A1C=CONTACTOR SPST 600 AMPS
Arduino Nano - Connector
Arduino R3 Shield Tank Tread Robotics Kit
Assembly Tool Circular Connectors
Assembly Tool
Auto Power Plug to Dual Auto Power Sockets Cigarette Lighter Assembly 12V 10A Fused, LED Indicator, Nylon Black
AVERAGING AIR FLOW GRID.
BAIL/FEET 1598 C/E/F/G SERIES
BAIL/FEET 1598 D/H/J SERIES
BATTERY DIVIDERS 1599B SERIES
BATTERY DIVIDERS 1599H SERIES
BELT/POCKET CLIP 1599 SERIES
BLACK DINCLIP REPLACEMENT
CABLE CONNECTOR ANGLED SHIELDE
CBW-1C-24A = HALF.10A.1 POLE.F
Cheat Key
CHICAGO GRIP - BELL-SYSTEM TYPE
CHICAGO GRIP - FOR BARE COPPER W
CHICAGO GRIP - FOR BARE WIRE
CHICAGO GRIP - FOR HIGH-STRENGTH
CHICAGO GRIP - FOR WEATHERPROOF
CHICAGO GRIP DUAL CONDUCTOR TRAN
CHICAGO GRIP FOR LARGE CONDUCTOR
CHICAGO GRIP HIGH-STRENGTH CABLE
CHICAGO GRIP WITH HOT LATCH
CHICAGO GRIP
Connector Block Locks, PC Mount For Omnimate and Unimate Socket Blocks
Connector Clamping Yoke For Shielded Cables
Connector DIN Rail Adapter For COMBICON HCC Series
Connector Disconnect Lock For W Series
Connector Dividing Element For Omnimate 5.00 and 5.08mm Terminal Blocks
Connector End Plate, Rail Type For W and Z Series
Connector End Plate, Rail Type For W Series
Connector End Plate, Rail Type For Z Series
Connector For
Connector Hardware Kit For
Connector Kit Ferrule - Wire End
Connector Light Pipe For Omnimate SL Series
Connector Panel Mounting Frame For PLUSCON VS Series
Connector Screw For Minimate S2L, Omnimate SL, SLD and SL-SMT Series
Connector Snap-On Hook For Powermate STV Series
Connector Strain Relief For Omnimate BL and BLZF Series
Connector Strain Relief For Powermate STV Series
Connector Test Adapter For 6.1mm Wide Terminal Blocks
Connector Test Adapter For W Series
Connector Test Adapter For Z Series
Connector
D1 TOP PNL FLAT CLEAR, NO CLIP
D2 TERM INSERTS, BLANK, CLOSED
D2 TERM INSERTS, BUS CONNECT
D2 TERM INSERTS, PUNCHOUT HOLE
D2 TERMINAL INSERTS, HOLES
D2 TOP PANEL FLAT, CLIPS
D2 TOP PANEL INLAY, CLIPS
D2 TOP PNL INLAY CLEAR, CLIPS
D3 TERM INSERTS, BLANK, CLOSED
D3 TERM INSERTS, BLANK, OPEN
D3 TERM INSERTS, BUS CONNECT
D3 TERM INSERTS, PUNCHOUT HOLE
D3 TERMINAL INSERTS, HOLES
D3 TOP PANEL FLAT, CLIPS
D3 TOP PANEL INLAY, CLIPS
D3 TOP PNL INLAY CLEAR, CLIPS
D4 TERM INSERTS, BUS CONNECT
D4 TERM INSERTS, PUNCHOUT HOLE
D4 TERMINAL INSERTS, HOLES
D4 TERMINAL INSIDE COVER
D4 TOP PANEL FLAT CLEAR, CLIPS
D4 TOP PANEL FLAT, CLIPS
D4 TOP PANEL HINGE, CLEAR
D4 TOP PANEL INLAY, CLIPS
D4 TOP PNL INLAY CLEAR, CLIPS
D5 TERM INSERTS, BLANK, OPEN
D5 TERM INSERTS, PUNCHOUT HOLE
D5 TERMINAL INSERTS, HOLES
D5 TOP PANEL FLAT, CLIPS
D5 TOP PNL INLAY CLEAR, CLIPS
D6 TOP PANEL FLAT, CLIPS
D6 TOP PANEL INLAY, CLIPS
D6 TOP PNL FLAT CLEAR, CLIPS
D6 TOP PNL FLAT CLEAR, NO CLIP
D9 TOP PANEL INLAY, CLIPS
D9 TOP PNL INLAY CLEAR, CLIPS
DC POWER ADAPTER - 24V/6.6A
DEVICE CONNECTOR FRONT MOUNTING
DEVICE CONNECTOR REAR MOUNTING
DP TO HDMI CABLE
Dual Opening Cable Tie Holder Natural Screw
ENCLOSURE - END PANEL
EV-SET-T2AC-ADV-RCM2 -32AC5MES
FEED-THROUGH OF REAR WALL STRAI
FINAL ASSY 45/20 80/45 LIN E
FINAL ASSY LIN E AIR
FINAL ASSY LIN E AIRE
FLOATING CONTACT NULL SWITCH, RA
GASKET/SEAL 1594A SERIES
GASKET/SEAL 1594B SERIES
GASKET/SEAL 1594C SERIES
GASKET/SEAL 1594D SERIES
GASKET/SEAL 1594E SERIES
GRIP FOR HIGH-STRENGTH CABLES
HARDWARE - SCREWS 1=100 PCS
HARTING BASE PLATE FOR HAR-FLEX
HAVEN'S GRIP WIRE PULLING TOOL,
HELAWRAP, MOUNTING BASE WITH ADH
Image Sensor 3280H x 2464V 1.12µm x 1.12µm
INS FER ASMT BOX 1 T
Insulator
INTERCHANGEABLE JAW GRIP BODY
INTERCONNECT MISC
Jackscrew Socket For D-Sub Panel Mount Connectors
Jetson Nano - Accessory Kit
Joystick, 2 - Axis Analog (Resistive) Output
Keypad Buttons
KIT CONTAINING 160-18, 160-24, 1
KIT CONTAINING 160F, 160F-24, 16
KLEIN HAVENS GRIP
LaunchPad Python Wheeled Robotics Kit
LEV200B5ANF=CONTACTO R, SPST-NC
MBXL R/A HDR 4P + 28S + 3ACP
MBXL R/A HDR STR 4P + 48S + 4P
MBXL R/A RCPT 16S+4P
MBXL R/A RCPT 4P+24S
MBXL R/A W/ GUIDE 4P+24S+4P
MBXLE VERT RCPT 4P+28S+3ACP
METAL MAINTAINING CLAMP
METAL SPRING CLIP SOCKET STAINLE
Mounting Base For Helawrap HWClips
MTP DESIGNER
Multiplexer with Amplifier Interface 24-SSOP
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
PC BOARD CARD ADAPTER 1590/1591
PC BRD CARD ADAPT 1590/1591 6PK
PITOT TUBE WITH BUILT-IN COMPRES
Plastic, ABS Divider Sets Gray
Power Switch/Driver 2:1 N-Channel 1A 8-SO
PPS MIX RATIO INSERTS 10PK/CASE
PROFESSIONAL NON-SLIP MAGNETIC P
RAILBOX DINCLIP HOOK AND SPRING
Raspberry Pi - Cable Assembly
REDUCER PG 16/PG 11 - NICKEL-PL
REDUCER PG 16/PG 13 - NICKEL-PL
REDUCER PG 16/PG 7 - NICKEL-PLA
REDUCER PG 16/PG 9 - NICKEL-PLA
RELAY RETAINING BRACKET
Replacement PC Board
REZTORE SURFACE & MAT CLEANER, C
SCREW FOR MNT PC BOARD 1=100
SCREW FOR MNT PC BOARD 1=50
SEALED OI SWITCH PART-PACKET
Sensor Output
SERVO MOTOR POWER CABLE - 1 M
Shaft Size Turn Scale Dial
SOCKET ADAPTER SOIC TO 16DIP 0.3
SOCKET ADAPTER SSOP TO 16DIP 0.3
Spanner Tool
SparkFun moto:bit micro:bit Wheeled Robotics Kit
STA 1/ZA FOR SAK4-10
STAINLESS STEEL PITOT TUBE, 5/16
STRAIGHT STAINLESS STEEL PITOT T
Switch Bezel
Switch Extender
TC-D37SUB-AI16-2EX-P S-ETHA
TC-D37SUB-AI8-EX-PS- ETHA/FS
TC-D37SUB-AO8-EX-PS- ETHA
TC-D37SUB-DI16-2EX-P -ETHA/FS
TC-D37SUB-DI16-2EX-P -ETHA
TC-D37SUB-DI32-2EX-P -ETHA
TC-D37SUB-DO10-PS-P- ETHA/FS
Temp Monitoring System (Sensor) Internal and External Sensor I²C Output 10-MSOP
TERMINATION BOARD
Thread Adapter For Cable Entry Opening
Thread Adapter For Cable Glands
Tool Extractor
Tools/Equipment/Hard ware
TRIO-PM/1AC/24DC/250 0W
TTC-6P-4-GDT-24DC-I- P
TTC-6P-4-GDT-EX-24DC -I-P
TVS Diode Kit 11.4V ~ 485V Breakdown Surface Mount 90 Pieces (18 Values - 5 Each)
TWEEZERS - REPLACEABLE CARBON FI
TWEEZERS - REPLACEABLE TIPS FOR
WAVEGUIDE TO COAX ADAPT WR-15
WIRE BRAKE
Wrench Nuts
XT 2 5-3PE

<< Prev Next >>