DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 256 257 258 259 260 261 262 263 264 265 266 267 268 270 280 290 300 310 320 339
Product Name Notes
"PVC ORIFICE PLATE FLOWMETER, 12"""
"PVC ORIFICE PLATE FLOWMETER, 2"""
"PVC ORIFICE PLATE FLOWMETER, 3"""
"PVC ORIFICE PLATE FLOWMETER, 4"""
"PVC ORIFICE PLATE FLOWMETER, 6"""
0 to 180 Degree WR-12 Waveguide
0 to 180 Degree WR-28 Waveguide
0 to 180 Degree WR-42 Waveguide
0.4 Watts Low Power Instrumentat
0.6 Watts Low Power Instrumentat
1 Watt Low Power WR-15 Waveguide
1 Watt WR-28 Waveguide Load 26.5
1 Watt WR-34 Waveguide Load 19.6
1.85mm Female to Female Precisio
1.85mm Female to Male Precision
1.85mm Male to Male Precision Ca
100 Watts WR-28 Waveguide Load 2
120V 60HZ 0.100/0.63A
2 Watts Low Power Instrumentatio
2 Watts WR-28 Waveguide Load 29.
2.4mm Female to Female Precision
2.4mm Female to Male Precision C
2.4mm Male to Male Precision Cal
2.92mm Female to Male Precision
2.92mm Male to Male Precision Ca
240V 60HZ 0.50/0.32A
2X ACTIVE FREQUENCY MULTIPLIER,
3.5mm Female to 1.85mm Female Ad
3.5mm Female to Female Precision
3.5mm Female to Male Precision C
3.5mm Male to Male Precision Cal
4 DB-100 90 DEG X 36 BEND GTS-83
480V 60HZ 0.25/0.16A
5 WATTS WR-112 WAVEGUIDE LOAD 6.
5 Watts WR-159 Waveguide Load 4.
5 Watts WR-187 Waveguide Load 3.
5 Watts WR-229 Waveguide Load 3.
5 Watts WR-284 Waveguide Load 2.
50 Watts WR-159 Waveguide Load 4
500 Watts WR-137 Waveguide Load
7/16 DIN Female to Female Precis
7/16 DIN Female to Male Precisio
7/16 DIN Male to Male Precision
75 Ohm F Male to 75 Ohm F Female
75 Ohm N Male to 75 Ohm N Female
Alligator Clips To RG59 Connecto
Banana Plugs To RG59 Connector B
BANDPASS WAVEGUIDE FILTER WITH W
BNC Male to SMA Male Adapter
Bulkhead Mount Push-On SMA Male
CABLE ANTENNA UPGRADE KIT
Cable Assembly Boot, IP68, Weath
DUAL SWIVEL RACHET STYLE MARINE
IC FILTER NETWORK 6CH ESD 15WLCS
Insulated Spade Lugs To RG59 Con
Integrated Power Controller PG-DSO-20-6
KEYBOARD SHELF
M39029 Pin Size 12 D38999 Contac
M39029 Pin Size 16 D38999 Contac
M39029 Socket Size 12 D38999 Con
M39029 Socket Size 16 D38999 Con
Magnetic NMO Mount with 10 Ft. L
Memory Time Switch Interface PG-MQFP-100-2
Mini Alligator Clips To RG59 Con
Mini Banana Plugs To RG59 Connec
N Male to C Female Adapter
Non-Penetrating Antenna Flat Roo
Non-Penetrating Antenna Peak Roo
Non-Penetrating Antenna Roof Mou
Non-Penetrating Flat Roof Mount
Non-Penetrating Peak Roof Mount
PE-A-1 PVC ORIFICE PLATE FLMTR
PE-A-2 PVC ORIFICE PLATE FLMTR
PE-A-3 PVC ORIFICE PLATE FLMTR
PE-B-1 PVC ORIFICE PLATE FLMTR
PE-B-2 PVC ORIFICE PLATE FLMTR
PE-C-1 PVC ORIFICE PLATE FLMTR
PE-C-2 PVC ORIFICE PLATE FLMTR
PE-C-3 PVC ORIFICE PLATE FLMTR
PE-D-1 PVC ORIFICE PLATE FLMTR
PE-D-2 PVC ORIFICE PLATE FLMTR
PE-D-3 PVC ORIFICE PLATE FLMTR
PE-E-3 PVC ORIFICE PLATE FLMTR
PE-F-1 PVC ORIFICE PLATE FLMTR
PE-G-1 PVC ORIFICE PLATE FLMTR
PE-G-2 PVC ORIFICE PLATE FLMTR
PE-H-1 PVC ORIFICE PLATE FLMTR
PE-H-3 PVC ORIFICE PLATE FLMTR
PE-J-1 PVC ORIFICE PLATE FLMTR
PE-J-2 PVC ORIFICE PLATE FLMTR
PE-K-1 PVC ORIFICE PLATE FLMTR
PE-K-2 PVC ORIFICE PLATE FLMTR
PE-K-3 PVC ORIFICE PLATE FLMTR
PE-L-1 PVC ORIFICE PLATE FLMTR
PE-L-3 PVC ORIFICE PLATE FLMTR
PE-M-1 PVC ORIFICE PLATE FLMTR
PE-M-2 PVC ORIFICE PLATE FLMTR
PE-M-3 PVC ORIFICE PLATE FLMTR
PE-N-2 PVC ORIFICE PLATE FLMTR
PE-N-3 PVC ORIFICE PLATE FLMTR
PE-O-3 PVC ORIFICE PLATE FLMTR
PE-Q-1 PVC ORIFICE PLATE FLMTR
PE91738
Peak roof mount 2nd pole ONLY
Pedestal Style Marine Antenna Mo
PEW187S001-8
Precision SMA Male to SMP Male F
PRINTER EMBOSSING
PVC ORIFICE PLATE FLOWMETER, 1-1
PVC ORIFICE PLATE FLOWMETER, 2-1
PVC ORIFICE PLATE FLOWMETER, 3/4
Rack Cable Management Hinged
Rack Door Hinged
Rack Extender
Raspberry Pi - Adapter Board
RF Adapter, 45 Degree Angle 1.85
RP SMA Female to N Female Adapte
RP SMA Male to N Male Adapter, V
RP SMA Male to RP SMA Female Bul
RP SMA Snap On Male to SMA Femal
Safety Hooks To RG59 Connector B
SMA Female to BNC Male Adapter
SMA Male to SMA Male Miter Right
SMA Male to SMA Male Right Angle
SMOOTH PEI PRINTING PLATFORM 235
SMP Female to SMP Female Spring-
SMPM Female to SMPM Female Sprin
SMPS Female to SMPS Female Sprin
Spade Lugs To RG59 Connector Bre
Spring barrel N-Type Antenna Con
TRANS NPN/PNP 12V 500MA SOT666
TVS DIODE 12VWM 24VC 6TSOP
TVS DIODE 12VWM 27VC SC76
TVS DIODE 12VWM 27VC SOD323F
TVS DIODE 12VWM 37VC SOD323
TVS DIODE 12VWM 37VC SOT23-3
TVS DIODE 12VWM 39VC SOT23
TVS DIODE 15VWM 44VC SOT23
TVS DIODE 15VWM 53VC SOT23
TVS DIODE 15VWM/24VWM SOD323
TVS DIODE 2.5VWM 15VC SOD523
TVS DIODE 24VWM 41VC SOT23
TVS DIODE 24VWM 70VC SOD523
TVS DIODE 24VWM 70VC SOD882
TVS DIODE 24VWM 70VC SOT23
TVS DIODE 3.3VWM 11VC SOD523
TVS DIODE 3.3VWM 12VC 6TSOP
TVS DIODE 3.3VWM 12VC SOT353
TVS DIODE 3.3VWM 12VC SOT665
TVS DIODE 3.3VWM 12VC SOT666
TVS DIODE 3.3VWM 18VC SOD523
TVS DIODE 3.3VWM 20VC SOD523
TVS DIODE 3.3VWM 20VC SOD882
TVS DIODE 3.3VWM 20VC SOT23
TVS DIODE 3.3VWM 20VC SOT663
TVS DIODE 3.3VWM 26VC SOT23
TVS DIODE 3.3VWM 9.5VC SOT891
TVS DIODE 3.3VWM SOD523
TVS DIODE 3.3VWM SOD882
TVS DIODE 3.3VWM SOT883
TVS DIODE 5.5VWM 15VC SOD882
TVS DIODE 5VWM 12.5VC SOD523
TVS DIODE 5VWM 12VC SOD323
TVS DIODE 5VWM 12VC SOD523
TVS DIODE 5VWM 12VC SOT666
TVS DIODE 5VWM 13VC 6TSOP
TVS DIODE 5VWM 13VC SOT353
TVS DIODE 5VWM 13VC SOT665
TVS DIODE 5VWM 20VC SOD523
TVS DIODE 5VWM 20VC SOD882
TVS DIODE 5VWM 28VC SOT23
TVS DIODE 5VWM 33VC SOD323
TVS DIODE 5VWM SOT883
TVS DIODE 6VWM 18VC SOD523
Type N Female to Female Precisio
Type N Female to Male Precision
Type N Male to Male Precision Ca
WAVEGUIDE SHIM 17.6-26.7GHZ 2MM
WAVEGUIDE SHIM 26.5-40GHZ 2MM
WAVEGUIDE SHIM 3.94-5.99GHZ 1MM
WAVEGUIDE SHIM 3.94-5.99GHZ 2MM
WAVEGUIDE SHIM 3.94-5.99GHZ 4MM
WAVEGUIDE SHIM 5.38-8.17GHZ 1MM
WAVEGUIDE SHIM 5.38-8.17GHZ 2MM
WAVEGUIDE SHIM 5.38-8.17GHZ 5MM
WAVEGUIDE SHIM 6.57-9.99GHZ 1MM
WAVEGUIDE SHIM 6.57-9.99GHZ 2MM
Wireless Interface P-MQFP-80-1
Wireless Interface PG-TQFP-100-3
WR-10 90 Degree Waveguide Twist
WR-10 Instrumentation Grade Stra
WR-10 Instrumentation Grade Wave
WR-10 to WR-12 Waveguide Transit
WR-10 UG-387/U-Mod Round Cover F
WR-10 Waveguide 6x Active Freque
WR-10 Waveguide Gasket For UG-38
WR-10 WAVEGUIDE SHIM, UG-COVER R
WR-102 Square Cover Flange to SM
WR-102 Square Type Flange to End
WR-102 Square Type Flange to N F
WR-102 Square Type Flange to N M
WR-102 UG-1493/U Square Cover Fl
WR-112 Commercial Grade Straight
WR-112 COMMERCIAL GRADE WAVEGUID
WR-112 CPR-112G Grooved Flange t
WR-112 Seamless Flexible Wavegui
WR-112 Square Type Flange to End
WR-112 Square Type Flange to N F
WR-112 Straight Waveguide Sectio
WR-112 Twistable Flexible Wavegu
WR-112 WAVEGUIDE GASKET FOR CPR-
WR-112 Waveguide Gasket For UG S
WR-112 Waveguide Shim, UG-Cover
WR-112 Waveguide Short Plate, UG
WR-12 45 Degree Left-hand Wavegu
WR-12 90 Degree Right-hand Waveg
WR-12 Instrumentation Grade Stra
WR-12 Instrumentation Grade Wave
WR-12 Straight Waveguide Section
WR-12 to WR-15 Waveguide Transit
WR-12 UG-387/U Round Cover Flang
WR-12 Waveguide 6x Active Freque
WR-12 Waveguide Gasket For UG-38
WR-12 Waveguide Shim, UG-Cover R
WR-12 Waveguide Short Plate, UG-
WR-137 1,000 W Waveguide Rotary
WR-137 CMR-137 Flange to N Femal
WR-137 CMR-137 Flange to SMA Fem
WR-137 Commercial Grade Straight
WR-137 Commercial Grade Waveguid
WR-137 CPR-137G Grooved Flange t
WR-137 Seamless Flexible Wavegui
WR-137 Straight Waveguide Sectio
WR-137 TWISTABLE FLEXIBLE WAVEGU
WR-137 Waveguide E-Bend with CPR
WR-137 Waveguide Shim, CPR-137F
WR-137 Waveguide Short Plate, CP
WR-15 90 Degree Waveguide Twist
WR-15 Instrumentation Grade Stra
WR-15 UG-385/U Round Cover Flang
WR-15 Waveguide H-Bend Instrumen
WR-15 Waveguide Shim, UG-Cover R
WR-15 Waveguide Short Plate, UG-
WR-159 90 Degree Waveguide Right
WR-159 CMR-159 Flange to N Femal
WR-159 CMR-159 Flange to SMA Fem
WR-159 CPR-159G Grooved Flange t
WR-159 Straight Waveguide Sectio
WR-159 Twistable Flexible Wavegu
WR-159 WAVEGUIDE GASKET FOR CPR-
WR-159 Waveguide H-Bend with UG
WR-159 Waveguide Shim, CPR-159F
WR-159 Waveguide Short Plate, CP
WR-187 90 Degree Waveguide Right
WR-187 CMR-187 Flange to N Femal
WR-187 CMR-187 Flange to SMA Fem
WR-187 CPR-187G Grooved Flange t
WR-187 Straight Waveguide Sectio
WR-187 Twistable Flexible Wavegu
WR-187 Waveguide E-Bend with UG
WR-187 WAVEGUIDE GASKET FOR CPR-
WR-187 Waveguide Gasket For CPRF
WR-187 Waveguide H-Bend with UG
WR-187 Waveguide Rotary Joint, C
WR-187 Waveguide Shim, CPR-187F
WR-187 Waveguide Short Plate, CP
WR-19 Instrumentation Grade Stra
WR-19 Instrumentation Grade Wave
WR-19 UG-383/U-Mod Round Cover F
WR-19 Waveguide 10 dB Broadwall
WR-19 Waveguide 20 dB Broadwall
WR-19 Waveguide Shim, UG-Cover R
WR-19 Waveguide Short Plate, UG-
WR-22 90 Degree Waveguide Twist
WR-22 INSTRUMENTATION GRADE STRA
WR-22 Seamless Flexible Waveguid
WR-22 Straight Waveguide Section
WR-22 Twistable Flexible Wavegui
WR-22 UG-383/U Round Cover Flang
WR-22 Waveguide E-Bend with UG-3
WR-22 Waveguide H-Bend with UG-3
WR-22 Waveguide Shim, UG-Cover R
WR-22 Waveguide Short Plate, UG-
WR-229 90 Degree Waveguide Right
WR-229 CMR-229 Flange to N Femal
WR-229 CMR-229 Flange to SMA Fem
WR-229 CPR-229G Grooved Flange t
WR-229 Straight Waveguide Sectio
WR-229 Waveguide E-Bend with UG
WR-229 Waveguide Gasket For CPR-
WR-229 Waveguide Gasket For CPRF
WR-28 45 Degree Right-hand Waveg
WR-28 90 Degree Waveguide Twist
WR-28 Instrumentation Grade Stra
WR-28 Instrumentation Grade Wave
WR-28 SEAMLESS FLEXIBLE WAVEGUID
WR-28 Square Cover Flange to 2.9
WR-28 Straight Waveguide Section
WR-28 to WR-42 Waveguide Transit
WR-28 TWISTABLE FLEXIBLE WAVEGUI
WR-28 UG-599/U Square Cover Flan
WR-28 Waveguide Gasket For UG Sq
WR-28 Waveguide Gasket For UG-59
WR-28 Waveguide Rotary Joint, FB
WR-28 Waveguide Shim, UG-Cover S
WR-28 Waveguide Short Plate, UG-
WR-284 90 Degree Waveguide Right
WR-284 CMR-284 Flange to N Femal
WR-284 CMR-284 Flange to SMA Fem
WR-284 CPR-284G Grooved Flange t
WR-284 Straight Waveguide Sectio
WR-284 Twistable Flexible Wavegu
WR-284 Waveguide E-Bend with UG
WR-284 WAVEGUIDE GASKET FOR CPR-
WR-284 Waveguide Gasket For CPRF
WR-284 WAVEGUIDE GASKET FOR ROUN
WR-284 Waveguide Shim, CPR-284F
WR-284 Waveguide Short Plate, CP
WR-34 Seamless Flexible Waveguid
WR-34 Square Cover Flange to 2.9
WR-34 Straight Waveguide Section
WR-34 TWISTABLE FLEXIBLE WAVEGUI
WR-34 Waveguide Gasket For FBP S
WR-34 Waveguide Gasket For UG Sq
WR-34 Waveguide Rotary Joint, UG
WR-34 Waveguide Shim, UG-Cover S
WR-34 WAVEGUIDE SHORT PLATE, UG-
WR-340 90 Degree Waveguide Right
WR-340 Waveguide E-Bend with UG
WR-340 WAVEGUIDE GASKET FOR CPR-
WR-340 Waveguide Gasket For CPRF
WR-340 Waveguide Shim, CPR-340F
WR-340 Waveguide Short Plate, CP
WR-42 Instrumentation Grade Stra
WR-42 Instrumentation Grade Wave
WR-42 Seamless Flexible Waveguid
WR-42 SQUARE COVER FLANGE TO END
WR-42 Square Type Flange to 2.92
WR-42 Straight Waveguide Section
WR-42 UG-597/U Square Cover Flan
WR-42 Waveguide Gasket For UG Sq
WR-42 Waveguide H-Bend with UG-5
WR-42 Waveguide Shim, UG-Cover S
WR-430 CPR-430F Flange to N Fema
WR-430 CPR-430F Flange to SMA Fe
WR-430 CPR-430G Grooved Flange t
WR-5 Straight Waveguide Section
WR-51 Square Cover Flange to End
WR-51 Square Type Flange to SMA
WR-6 Straight Waveguide Section
WR-62 Square Cover Flange to N M
WR-62 Square Type Flange to End
WR-62 Square Type Flange to N Fe
WR-62 Square Type Flange to SMA
WR-62 UG-1665/U Square Cover Fla
WR-75 Square Type Flange to End
WR-75 Square Type Flange to N Fe
WR-75 Square Type Flange to SMA
WR-8 Straight Waveguide Section
WR-90 CPR-90G Grooved Flange to
WR-90 Square Type Flange to End
WR-90 Square Type Flange to N Fe
WR-90 Square Type Flange to N Ma
WR-90 Square Type Flange to SMA
WR-90 UG-135/U Square Cover Flan

<< Prev Next >>