DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 110 120 130 140 150 160 167 168 169 170 171 172 173 174 175 176 177 178 179 180 190 200 210 220 230 250 300 339
Product Name Notes
"BASIC TOOL SET 1/4"" 30 PCS"
"DOOR 48X4.400X84"" BLACK"
"DOOR 84X48X0.173"" SILVER"
"Metal, Steel Drawer, Open, Sliding 16.389"" L x 17.094"" W x 8.718"" H (416.28mm x 434.19mm x 221.44mm) Black"
"Metal, Steel Drawer, Open, Sliding 19.389"" L x 17.094"" W x 8.718"" H (492.48mm x 434.19mm x 221.44mm) Black"
"Metal, Steel Shelf, Sliding 19.000"" L x 33.500"" W x 1.750"" H (482.60mm x 850.90mm x 44.45mm) Black"
"PANEL 36.910X0.900X36.910" " BLACK"
"PANEL 44.780X0.900X36.910" " BLACK"
"RF EMI ABSORBERS 0.02"""
"RF EMI ABSORBERS 0.03"""
"RF EMI ABSORBERS 0.06"""
"RF EMI ABSORBERS 0.08"""
"RF EMI ABSORBERS 0.1"""
"RF EMI ABSORBERS 4"" X 4"""
"RF EMI Absorbing Sheet CoolZorb Silicone Elastomer 12.000"" (304.80mm) X 12.000"" (304.80mm) X 0.020"" (0.51mm)"
"RF EMI Absorbing Sheet CoolZorb Silicone Elastomer 12.000"" (304.80mm) X 12.000"" (304.80mm) X 0.040"" (1.02mm)"
"RF EMI Absorbing Sheet CoolZorb Silicone Elastomer 12.000"" (304.80mm) X 12.000"" (304.80mm) X 0.100"" (2.54mm)"
"RF EMI CoolZorb 500 Self-Adhesive 4.000"" (101.60mm) X 4.000"" (101.60mm) X 0.100"" (2.54mm)"
"Swab, Single Head Foam Tip 4.13"" (105.0mm) 50 PC"
"Swab, Single Head Foam Tip 4.45"" (113.0mm) 50 PC"
1-PIECE COND CLP EMT1/2IN RGD 3/
1-PIECE COND CLP EMT3/4IN RGD 1/
10X8X5 N12/4X JIC SCR CLR CVR EN
14X12X6 N12/4X JIC SCR CLR CVR E
18 CU IN SECTIONAL STEEL STUD BO
2X SMT MLTPLR, O/P FREQ 7-28 GHZ
3X SMT MLTPLR, OP FREQ 20-45 GHZ
3X2X2 3/4 DEV BX 1/2 KO NM LE CV
3X2X2 3/4 DEV BX 1/2 KO NM WE
3X2X2-3/4 DEV BX 1/2 KO WE 25PK
3X2X2-3/4 SW BX,G-ABLE,CLAMPS,EA
3X2X3 1/2 DEV BX 1/2 KO LE AC CV
3X2X3 1/2 DEV BX 1/2 KO LE NM CV
3X2X3 1/2 DEV BX 1/2 KO LE NM
3X2X3 1/2 DEV BX 1/2 KO W/E
3X2X3 1/2 DEV BX 1/2 KO WE
3X2X3-1/2,SWBX,STL,C /W GRD WIRE
42 RU BLANKING PANEL, BLACK
42 RU E- RAILS - TAPPED; WHITE
42RU X 600MM/ 800MM WIDTH EQUIPM
45 RU BLANKING PANEL, BLACK
45 RU BLANKING PANEL, WHITE
48 RU BLANKING PANEL, BLACK
52 RU BLANKING PANEL, BLACK
6IN NYLON CABLE TIES 100 PACK
6X6X5 N12/4X JIC SCR CLR CVR ENC
8X6X3 N12/4X JIC SCR CLR CVR ENC
Acrylic Adhesive Coating, Static Dissipative Pen, 4.9g (0.16 oz) Black
Acrylic Adhesive Coating, Static Dissipative Pen, 4.9g (0.16 oz) Blue
Acrylic Adhesive Coating, Static Dissipative Pen, 4.9g (0.16 oz) Clear
Acrylic Adhesive Coating, Static Dissipative Pen, 4.9g (0.16 oz) Green
Acrylic Adhesive Coating, Static Dissipative Pen, 4.9g (0.16 oz) White
Acrylic Adhesive Conductive, Repair Bottle, 5g Silver
Acrylic Adhesive Conductive, Repair Pen, 8.5g (0.30 oz) Silver Gray
Acrylic Adhesive Conductive, Repair Pen, 9g (0.32 oz) Gray
Acrylic Adhesive Conformal Coating Removal Pen, 9g (0.32 oz) Translucent
Acrylic Adhesive Conformal Coating Removal Pen, 9g Clear
Acrylic Adhesive Lubricant Pen, 8.5g Clear
Actuator - Limit Switch
Actuator - Panel Disconnect
Actuator - RFID
ANT MAGNETIC BASE RP-SMA JACK 2M
ANT MAGNETIC BASE RP-SMA JACK 3M
ANT MAGNETIC BASE SMA JACK 2M
ANT MAGNETIC BASE SMA JACK 3M
Arm Grip Black, Red
BCL1
Bend Radius Guide For
BIPED ROBOT FOR ARDUINOFEATURES:
BLOCK OUT SCREW PLUG, PG16
BLOCK OUT SCREW PLUG, PG21
BLOCK OUT SCREW PLUG, PG29
BRZD SEAM RNG TRM NO8 AWG NO10 B
Burnisher Contacts
Cable Assembly
Cable Repair Sleeve, Split For Cable, Wire Repair
Ceramic Capacitor Kit 1000pF ~ 0.1µF 100V, 250V Surface Mount, MLCC 270 Pieces (27 Values - 10 Each)
Ceramic Capacitor Kit 1000pF ~ 0.22µF 50V Surface Mount, MLCC 270 Pieces (27 Values - 10 Each)
Ceramic Capacitor Kit 1000pF ~ 47µF 6.3 ~ 50V Surface Mount, MLCC 210 Pieces (21 Values - 10 Each)
CHNL 12GA 1X1-5/8 20FT HDG STL
CHNL 12GA 1X1-5/8 20FT PG STL
CHNL BK-BK 12GA 1X1-5/8 20FT PG
CLOSURE PLATE NO KO 4X4
CMOS Image Sensor 1280H x 1024V 6.7µm x 6.7µm 84-LCC (18x18)
CMOS Image Sensor 2048H x 2048V 12µm x 12µm 127-PGA (42x42)
CMOS Image Sensor 640H x 480V 9.9µm x 9.9µm 48-LCC (14.22x14.22)
CodeWarrior™ Tap CodeWarrior™ Interface Board
COIL BUS JUMPER FOR D2 RELAY SOC
Compiler
COMPRESSOR PRESSURE SWITCH, 1 PO
COMPRESSOR PRESSURE SWITCH, 4 PO
Conductive Ink Conductive Pen, 0.212 oz (6g) Silver
CONDUIT CSA/UL CRSE PA6 NW23 50M
CONDUIT CSA/UL CRSE PA6 NW29 50M
CONDUIT CSA/UL CRSE PA6 NW36 30M
CONDUIT CSA/UL CRSE PA6 NW48 30M
CONDUIT CSA/UL CRSE PA6 NW56 30M
CONDUIT CSA/UL CRSE PA6 NW70 10M
CONDUIT CSA/UL CRSE PA6 NW95 10M
CONDUIT CSA/UL CRSE PA6NW125 6M
CONDUIT CSA/UL FINE PA6 NW07 50M
CONDUIT CSA/UL FINE PA6 NW10 50M
CONDUIT CSA/UL FINE PA6 NW12 50M
CONDUIT CSA/UL FINE PA6 NW17 50M
CONDUIT CSA/UL FINE PA6 NW23 50M
CONDUIT CSA/UL FINE PA6 NW29 50M
CONDUIT CSA/UL FINE PA6 NW36 30M
CONDUIT CSA/UL FINE PA6 NW48 30M
CONFIG SWITCH LAMP LED WHT 24V
CONFIG SWITCH LENS GREEN
COPPER LAY IN LUG NO14 TO NO4 AW
CORNER WALL MOUNT BOX ADAPTER BA
Cover For Splices
Cover For
CU LAY IN LUG NO14 TO NO4 AWG
CUF TRNSTN BOX 10-INPUT FRP
CUF TRNSTN BOX 12-INPUT FRP
CUF TRNSTN BOX 18-INPUT FRP
CUF TRNSTN BOX 20-INPUT FRP
CUF TRNSTN BOX 4-INPUT FRP
CUF TRNSTN BOX 6-INPUT FRP
CUF TRNSTN BOX 8-INPUT FRP
CV-Obhat Stub System 220/240V 1600W Gray
CV1981-ATPID120V1600 W-CEE
CV1981-ST-230V1600W- EU
CV1983-ST-120V2400W- CEE
CV1983-ST-230V2300W- EU
CV1983-ST-230V3400W- EU
CV2014-JETS-120V460W -UL
CV2014-PR-ADAPTOR
CVCHS-01-002P-E1/120 V
CVCHS-01-002P-E1/240 V
CVCHS-01-003P-E1/120 V
CVCHS-01-01P5-E1/120 V
CVCHS-01-01P5-E1/240 V
CVCHS-01-02P5-E1/120 V
CVTR RS232 TO CAN
CVTR RS232 TO RS485
CVTR USB TO RS232/422/485
CW DUMMY BLOCK
CY2071AF - Socket Adapter
CY2907, CY2292, CY2291, CY2071A CyClocks™ Programmer
CY3215-DK, CY8C20536A-24PVXI, CY8C20546A-24PVXI, CY8C20566A-24PVXI PSoC® Emulator Flex Pod Kit
CY3215-DK, CY8C24794-24LFXI, CY8C24894-24LFXI PSoC® QFN Emulation Kit
CY3280 Module Board CapSense® Expansion Module
CY8C20110 CapSense® Express™ Touch, Capacitive Sensor Evaluation Board
CY8C26643 - Emulator Foot Kit
CY8CKIT-001 PSOC® 4 Processor Module
CY8CKIT-001 PSoC® Prototyping Board
CY8CKIT-001, CY8CKIT-030, CY3280-22X45 - Expansion Module
CY8CKIT-001, CY8CKIT-030, CY8CKIT-050 PSOC® CapSense Expansion Module
CYC325
CyClocks™ Programmer
CYTX231P-115
CYUSB3ACC-004A
D STRUT CHANNEL BACK TO BACK
D-TYPE 12-24 TAPPED E-RAILS 600/
D09-2-MBTP-07-1-B-H
D10 AFPYQ 4-PIN M8 RED HI-SPEED
D10 SERIES EXPERT: BARGRAPH DISP
D10BFPQ5 QD 5-PIN M12 RED
D23/D26 TYPE M RELAYS&ACC B/G
D26 TYPE M RELAY
DIE CAST COVER FOR 1 INCH BODY
DIE CAST COVER FOR 1/2INCH BODY
DIE CAST COVER FOR 2 INCH BODY
DIE CAST COVER FOR 3/4 INCH BODY
DIECAST CV FR 1 1/4-1 L/2 BODY
Digital Controller 44-PLCC (16.61x16.61)
Epoxy, 2 Part Protective Coating Syringe, 7.4g (0.26 oz) Multiple
EVAL KIT
EZ-USB® FX3™ - Interface Board
FIBER TO RJ45 MEDIA CONVERTER
FITTING FOR 1IN CHANNEL
Fixed Kit 360 Pieces (18 Values - 20 Each) Surface Mount
Fixed Kit 540 Pieces (18 Values - 30 Each) Surface Mount
Fixed Kit 720 Pieces (18 Values - 40 Each) Surface Mount
For
Freescale Processor CodeWarrior™ CodeWarrior™ USB TAP
Integrated Development Environment (IDE) 1 Year Fixed Node Code Warrior™ Software Programming USB Flash Drive
Integrated Development Environment (IDE) 1 Year Fixed Node Code Warrior™ Software Programming
Integrated Development Environment (IDE) 1 Year Floating Node Code Warrior™ Software Programming USB Flash Drive
Integrated Development Environment (IDE) 1 Year Floating Node Code Warrior™ Software Programming
Integrated Development Environment (IDE) 1 Year Renewal Code Warrior™ Software Programming
Integrated Development Environment (IDE) Perpetual Fixed Node Code Warrior™ Software Programming Electronically Delivered
Integrated Development Environment (IDE) Perpetual Fixed Node Code Warrior™ Software
Integrated Development Environment (IDE) Perpetual Floating Node Code Warrior™ Software Programming Electronically Delivered
INTERLOCK SPARE ACT
JUMPER FOR D3PA6 AND D3PA7 SOCKE
KIT FOOT FOR 40-QFN
Laminate and Particle Board Shelf, Desktop, Sliding Beige, Gray
LAY IN LUG 14 - 4 AWG TIN PLATED
Lever
Linino™ One - Interface Board
Locknut Reaming Plier Conduit
LS OPERATING HEAD
Metal, Steel Panel, Side White
MLTPLR, OUTPUT 12400 - 40000 MHZ
MMIC FREQUENCY DOUBLER
Mounting Plate
Mounting Set
NON-INS FLAG TERM, 9, 8, 7, 1/4,
NONINS FLAG TERM, 9, 8, 7, NO10,
NONINS TERM NO8AWG 1/4 STUD NIKL
NYLON MOUNT PILLARS 3.6MM 1K/PKG
Operating Head
PARTICULAT FILT P100 1=1PAIR/BAG
PARTICULAT FILTR P95 1=1PAIR/BAG
PARTICULATE CARTRIDGE P95 1=1PAI
PARTICULATE FILTER 1=1PAIR/BAG
PARTICULATE FILTER P95 1=1PAIR
Pioneer Board PSoC® Adapter Board
PIPE/CONDUIT SEAL SIZE 3
PIPE/CONDUIT SEAL SIZE 4
PIPE/CONDUIT SEAL SIZE 5
Plunger
Power Supply Supervisor/Tracker/S equencer Power Management Evaluation Board
PSoC 1, PSoC 3, PSoC 5 PSOC® CapSense Programmer
PSoC MCUs (except CY8C25/26) MiniProg Programmer (In-Circuit/In-Syste m)
Rack Handle
Rack Hardware Key
Rack Mounting Bracket
Rack Padlock Kit
Rack Panel, End
Rack
Repair Kit
Replacement Wafer
RF IC Termination 0Hz ~ 3GHz
ROOF PLATE 500X500
ROOF PLATE 600X300
ROOF PLATE 600X800
ROOF PLATE 800X300
ROOF PLATE 800X400
ROOF PLATE 800X500
RTOS Perpetual Fixed Node Programming Electronically Delivered
RTOS Perpetual Floating Node Programming Electronically Delivered
Sealing Kit
Sealing Sleeve, Heat Shrinkable For Splices
SENSOR CV VOLTAGE VOLTAGE
Shaft Assembly Kit
SHELF VENT19IN TOOL-LESS 69GY
SHELF VENT19IN TOOL-LESS 912BK
SHELF VENT19IN TOOL-LESS 912GY
SOLDER MASK
ST/39X9MM FOR ALLPLASTIC SER COM
STRUT Z SHAPE FITTING SS6
SWAB DBL HEAD COTTON 125 PC
Swab, Single Head Foam Tip 10 PC
Switch Body
Switch Box
Tech Support 1 Year Programming
Tech Support 1 Year Renewal Code Warrior™ Software Programming
Tech Support
TERM BLK 5POS GRAY
Thermal Management Power Management Evaluation Board
Thumbwheel, 1 - Axis Analog (Hall Effect) Output
Tools/Equipment/Hard ware
TRANSDUCER
UNINS FLAG TERM 9 8 7 NO10
UNIT UPC CODE: 785991 10530
Video Equipment Interface 16-QFN (4x4)
Video Equipment Interface 16-SOIC
Video Interface 16-QFN (4x4)
Video Interface 16-SOIC
VOLT TRANSDUCER 1400V
VOLTAGE CLOSE LOOP 700
Voltage, Closed Loop Sensor Voltage Output
WATER PUMP PRESSURE SWITCH, NC,
WATER PUMP PRESSURE SWITCH, NO,
WIFI POLYPRO 4X SOLID COVER
WIFI POLYPRO 4X WINDOW COVER
WINDOW KIT - DEEP HINGED FITS
WINDOW KIT - FIXED FITS 310X3
WINDOW KIT - FIXED FITS 400X4
WINDOW KIT - FIXED FITS 550X5
WINDOW KIT - HINGED FITS 310X
WINDOW KIT - HINGED FITS 400X
WINDOW KIT - HINGED FITS 550X
WING KNOB LOCKING
WING KNOB NON-LOCKING
WIPES WET MULTIPLE SURFACES
X3 FREQUENCY MULTIPLIER
Xilinx FMC-Supported Boards - Adapter Board
Z FITTING FOR 3 1/4 CHANNEL
Z-SHAPE FTG 1.875X1.625X3.25 EG
Z-SHAPE FTG 1.875X1.625X3.25 STL

<< Prev Next >>