U.S. Plastic Corporation Datasheets for Laboratory Tongs
Laboratory tongs are tools used for grasping and lifting materials or labware.
Laboratory Tongs: Learn more
| Product Name | Notes |
|---|---|
| For handling hot, cold, corrosive or sticky materials. Stainless-steel tongs are covered with extra-heavy, non-stick PTFE coating. This means no loss of sample through sticking. Will not scratch or mar... | |
| Forceps are made of nickel-plated steel and have an extra heavy-duty coating of PTFE. Non-stick surface is inert. Ideal for handling hot or chemically active materials. Will not corrode. | |
| These ingenious, all-plastic forceps are excellent for working with hot or corrosive materials. They are inexpensive and autoclavable. Features convenient scissor type handles with a catch that locks the tip... | |
| Tweezers - Forceps PMP (TPX): High quality autoclavable white or yellow tweezers/forceps with sharp ends. 115mm length with fine tooth grips for secure handling of samples. Sold in a full... | |
| Use the sterile mini tongs to handle food, biological, chemical or pharmaceutical samples. Molded from smooth white polystyrene. All tongs are lot traceable. 11 cm (4-1/4") long. 25 per box. |