U.S. Plastic Corporation Datasheets for Tool Racks and Tool Trays
Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return.
Tool Racks and Tool Trays: Learn more
| Product Name | Notes |
|---|---|
| Chemically resistant for containment of corrosive material in temperature extremes. Excellent for corrosive and solvent baths. #76146 comes with a cover, this ultra-pure tray is excellent for staining 25 mm... | |
| SpinTray is perfect for keeping you cup-boards and pantry in order. Store pots, pans, canned goods, etc. Theyre handy at a quick turn. SpinTray is 21" in diameter. Gloss finish. | |
| These clean, white, high-impact plastic trays are almost unbreakable. They are big, deep and rugged, with only a fraction of the weight of metal, stone, or hard rubber trays. They... | |
| This 1-1/8 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 15"L X 8-1/2"W X 4"H and it has... | |
| This 1-3/4 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 16-5/8"L X 12-5/8"W X 3"H and it has... | |
| This 1-3/4 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 17-3/4"L X 14"W X 4"H and it has... | |
| This 2-1/2 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 17-1/2"L X 15-1/2"W X 3"H and it has... | |
| This 3 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 20-3/4"L X 16-1/2"W X 3"H and it has... | |
| This 3-3/4 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 17-1/2"L X 15-1/2"W X 4"H and it has... | |
| This 3/4 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 15"L X 6-1/2"W X 4"H and it has... | |
| This 4-3/4 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 17-1/2"L X 15-1/2"W X 5"H and it has... | |
| This 5 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 23"L X 19"W X 4"H and it has... | |
| This 8 gallon shallow tray has a heavy wall and bottom and is made of natural low density polyethylene. Outside dimensions are 29-1/4"L X 23-1/4"W X 4"H and it has... | |
| This natural white, high impact styrene and polypropylene trays have exceptional resistance to corrosion. Meets FDA standards for hundreds of uses, assembly of parts, a drip pan, or food handling. |