DigiKey Datasheets for Magnet Wire

Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.
Magnet Wire: Learn more

Product Name Notes
MAGNET WIRE 14 AWG 162.0 METER
MAGNET WIRE 14 AWG 24 METER
MAGNET WIRE 14 AWG 54 METER
MAGNET WIRE 14 AWG 810 METER
MAGNET WIRE 16 AWG 1291.5 METER
MAGNET WIRE 16 AWG 38 METER
MAGNET WIRE 16 AWG 86.1 METER
MAGNET WIRE 18 AWG 136.6 METER
MAGNET WIRE 18 AWG 2049 METER
MAGNET WIRE 18 AWG 30 METER
MAGNET WIRE 18 AWG 58 METER
MAGNET WIRE 20 AWG 216.7 METER
MAGNET WIRE 20 AWG 3250.5 METER
MAGNET WIRE 20 AWG 49 METER
MAGNET WIRE 20 AWG 96 METER
MAGNET WIRE 22 AWG 153 METER
MAGNET WIRE 22 AWG 346.4 METER
MAGNET WIRE 22 AWG 77 METER
MAGNET WIRE 22/26/30 AWG
MAGNET WIRE 24 AWG 123 METER
MAGNET WIRE 24 AWG 242 METER
MAGNET WIRE 24 AWG 548.5 METER
MAGNET WIRE 26 AWG 13162.5 METER
MAGNET WIRE 26 AWG 197 METER
MAGNET WIRE 26 AWG 384 METER
MAGNET WIRE 26 AWG 877.5 METER
MAGNET WIRE 28 AWG 1398.6 METER
MAGNET WIRE 28 AWG 20979 METER
MAGNET WIRE 28 AWG 311 METER
MAGNET WIRE 28 AWG 607 METER
MAGNET WIRE 30 AWG 2219.9 METER
MAGNET WIRE 30 AWG 33298.5 METER
MAGNET WIRE 30 AWG 492 METER
MAGNET WIRE 30 AWG 957 METER
MAGNET WIRE 32 AWG 3475.5 METER
MAGNET WIRE 32 AWG 52132.5 METER
MAGNET WIRE 32 AWG 767 METER
MAGNET WIRE 34 AWG 1237 METER
MAGNET WIRE 34 AWG 5594.6 METER
MAGNET WIRE 34 AWG 7860 METER
MAGNET WIRE 36 AWG 1950 METER
MAGNET WIRE 38 AWG 11.5 METER
MAGNET WIRE 38 AWG 5883 METER