DigiKey Datasheets for Voltage-to-Frequency Converter Chips
Voltage-to-frequency converter chips provide a signal frequency output as a function of an analog input voltage.
Voltage-to-Frequency Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.02% 14-CERDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.02% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-CERDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-SOIC | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.25% 14-CERDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.25% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±1% 8-DIP | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.02% 20-PLCC (9x9) | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 14-CDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 20-PLCC (9x9) | |
| Volt to Frequency and Frequency to Volt Converter IC 500kHz ±0.05% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 500kHz ±0.05% TO-100-10 | |
| Voltage to Frequency Converter IC 100kHz ±0.01% 8-DIP | |
| Voltage to Frequency Converter IC 100kHz ±0.01% 8-PDIP | |
| Voltage to Frequency Converter IC 100kHz ±0.02% 16-CERDIP | |
| Voltage to Frequency Converter IC 100kHz ±0.05% 14-CDIP | |
| Voltage to Frequency Converter IC 100kHz ±0.05% TO-100-10 | |
| Voltage to Frequency Converter IC 10kHz ±0.05% 8-PDIP | |
| Voltage to Frequency Converter IC 1MHz ±0.012% 8-MSOP | |
| Voltage to Frequency Converter IC 1MHz ±0.012% SOT-23-8 | |
| Voltage to Frequency Converter IC 2MHz ±0.02% 16-CERDIP | |
| Voltage to Frequency Converter IC 2MHz ±0.02% 20-CLCC (9x9) | |
| Voltage to Frequency Converter IC 2MHz ±0.02% 20-PLCC (9x9) | |
| Voltage to Frequency Converter IC 4MHz ±1% 14-PDIP | |
| Voltage to Frequency Converter IC 500kHz ±0.2% 8-PDIP | |
| Voltage to Frequency Converter IC 500kHz ±0.2% 8-SOIC | |
| Voltage to Frequency Converter IC 6.144MHz ±0.024% 8-PDIP | |
| Voltage to Frequency Converter IC 6.144MHz ±0.024% 8-SOIC | |
| VOLTAGE TO FREQUENCY CONVERTER |