U.S. Plastic Corporation Datasheets for Knife Blades

Knife blades are sharp-edged industrial tools for shearing or cutting materials. A blade uses an edge to fracture and slice threw a material. A knife blade can be "toothed" but it still uses pressure against its edge as the primary means of cutting.
Knife Blades: Learn more

Product Name Notes
B8 replacement blades for snap off cutters.
Chrome vanadium steel, natural finish varnished birch handles, pinned to the blade with carbon steel pins and steel nickel-plated closed ferrules.
Cut wall covering, cardboard etc. 13 sharp points per blade. Retractable blade with 2 piece positive lock. One blade included.
Natural finish varnished birch handles pinned to the blade with carbon steel pins and steel nickel-plated, closed ferrules, and assures the finest grade of quality with safety guard.
Retractable, all purpose utility cutter. Sharp two point blades are easily reversed. Blade B-3
Self retracting utility knife is safer on the job, or in your pocket. Reversable balde for use by left or right hand.
Snap-Off Blades B-13 fits 4570, and many other snap-off cutters. 13 point 9mm.
Some people might say, "It's just a blade". Actually it is a safety device in itself, when installed into the S5 safety cutter(s). These "purpose-built" blades significantly reduce cutter injuries,...
Steel cutting tool with a protective plastic jacket for tough and heavy-duty applications. Comes with two extra blades.
The LIZARD safety utility knife minimizes cross-contaminations and laceration injuries with a unique mode of action, allowing a user to make a cut without ever having to touch a blade.
The S7 safety cutter is without equal & extremely functional. It is designed for safety, efficiency, and worker satisfaction, yet versatile enough for most fast-paced merchandising environments. This revolutionary cutter...
This industry leading box cutter merges together a durable, integrated film cutter unit to bring you 3 tools-in-1 that includes box cutting, tape splitting and film cutting. Standard innovative features...
What's in your pocket? Take it anywhere in the workplace for most small cutting jobs, then safely put it away in an apron or pocket when finished. The spring-back blade...
XtraSafe CU safety utility knife is a completely disposable utility knife developed for the food service and food processing industries. The blade never needs to be handled or changed. Knife...