DigiKey Datasheets for Breadboards and Breadboard Accessories
Breadboards and breadboard accessories are used for testing and experimenting with electronic circuits. They are covered with slots for interchanging components and electrical connection strips.
Breadboards and Breadboard Accessories: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "200X100MIL PADS, 1/32"" THIN" | |
| "50X50MIL PLATED HOLE, 1/32"" THIN" | |
| "Breadboard, General Purpose Non-Plated Through Hole (NPTH) 0.100"" (2.54mm)" | |
| "Breadboard, General Purpose Non-Plated Through Hole (NPTH) 3 Hole Pad (Single Side) 0.100"" (2.54mm)" | |
| "Breadboard, General Purpose Non-Plated Through Hole (NPTH) 5 Hole Pad (Single Side) 0.100"" (2.54mm)" | |
| "Breadboard, General Purpose Plated Surface Mount Pad Per Hole (Round) 0.1"" (2.54mm) Grid" | |
| "Breadboard, General Purpose Plated Surface Mount Pads (Square) 0.1"" (2.54mm) Grid" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) 5 Hole Pad (Both Sides) 0.100"" (2.54mm)" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) 5 Hole Pad (Single Side) 0.1"" (2.54mm) Grid" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) 5 Hole Pad (Single Side) 0.100"" (2.54mm)" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) 0.05"" (1.27mm), 0.1"" (2.54mm) Grid" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) 0.050"" (1.27mm) Grid" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) 0.079"" (2.00mm) Grid" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) 0.1"" (2.54mm) Grid" | |
| "Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) 0.100"" (2.54mm)" | |
| "Breadboard, Surface Mount Plated Surface Mount Pad (Square) 0.100"" (2.54mm)" | |
| "Breadboard, Surface Mount Plated Surface Mount Pads (Square) 0.050"" (1.27mm) Grid" | |
| "Breadboard, Surface Mount Plated Surface Mount Pads (Square) 0.079"" (2.00mm) Grid" | |
| "Breadboard, Surface Mount Plated Surface Mount Pads (Square) 0.1"" (2.54mm) Grid" | |
| "Solderless Breadboard Assembly (On Frame) 6.50"" x 2.14"" (165.1mm x 54.4mm)" | |
| "Solderless Breadboard Assembly (On Frame) 6.50"" x 2.20"" (165.1mm x 56.0mm)" | |
| "Solderless Breadboard Assembly (On Frame) 6.90"" x 5.70"" (175.3mm x 144.8mm)" | |
| "Solderless Breadboard Terminal Strip (No Frame) 3.30"" x 2.14"" (83.8mm x 54.4mm)" | |
| "Solderless Breadboard Terminal Strip (No Frame) 6.50"" L x 2.13"" W (165.1mm x 54.0mm)" | |
| "Solderless Breadboard Terminal Strip (No Frame) 6.50"" x 2.14"" (165.1mm x 54.4mm)" | |
| 100X100MIL UNPLATED HOLE,SIZE3 | |
| 200X100MIL PADS, PLATED HOLES | |
| 200X100MIL PADS, SOIC FOOTPRINT | |
| 200X100MIL UNPLATED HOLE,SIZE1 | |
| 200X100MIL UNPLATED HOLE,SIZE3 | |
| BREADBOARD GENERAL PURPOSE NPTH | |
| BREADBOARD GENERAL PURPOSE PTH | |
| BREADBOARD SURFACE MOUNT NPTH | |
| Breadboard, General Purpose Non-Plated Through Hole (NPTH) 3 Hole Pad (Single Side) | |
| Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) | |
| FITS HAMMOND 1593Q PLASTIC BOX | |
| FULL TRACKS, DIN-41612 PADS | |
| PROTOBOARD1 2H 2SIDE-ROT 80X50MM | |
| PROTOBOARD1 2HOLE 2SIDED 80X50MM | |
| PROTOBOARD1 2HOLE 80X50MM 1SIDED | |
| PROTOBOARD1 6H 2SIDE-ROT 80X50MM | |
| PROTOBOARD1 6HOLE 2SIDED 80X50MM | |
| PROTOBOARD2 2H 2SIDE-ROT 100X80 | |
| PROTOBOARD2 2HOLE 100X80MM 1SIDE | |
| PROTOBOARD2 2HOLE 2SIDE 100X80MM | |
| PROTOBOARD2 6H 2SIDE-ROT 100X80 | |
| PROTOBOARD2 6HOLE 2SIDED 100X80 | |
| PROTOBOARD3 2HOLE 160X100MM 1SID | |
| PROTOBOARD3 6HOLE 160X100MM 1SID | |
| PROTOBOARD3 6HOLE 2SIDED 160X100 | |
| PROTOBOARD3 6HOLE+CONN 160X100MM | |
| SMTPADS-3U 50X50MIL PADS, TOP-SI | |
| SNAPPABLE 4X PCBS 2-HOLE+4HOLE | |
| SNAPPABLE 4X PCBS 5-HOLE STRIPS | |
| SOLDERABLE BB PCB 1660PT SILKSCR | |
| SOLDERABLE BB PCB 300+PT SILKSCR | |
| SOLDERABLE BB PCB 400+PT +MOUNTS | |
| SOLDERABLE BB PCB 400+PT SILKSCR | |
| SOLDERABLE BB PCB 830+PT SILKSCR | |
| STRIPBOARD1 2SIDED 80X50MM | |
| STRIPBOARD1 2SIDED-ROTATED 80X50 | |
| STRIPBOARD2 2SIDED 100X80MM | |
| STRIPBOARD2 2SIDED-ROTATE 100X80 |
| << Prev |