Georg Fischer Piping Systems Ltd Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Connections for butt fusion | |
| Connections for cementing with Tangit | |
| Connections for socket fusion | |
| Connections for Infrared fusion | |
| Horizontal/L-port DA (Double acting) Without manual override With butt fusion spigots IR-Plus metric | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets reinforced Rp | |
| Horizontal/L-port Without manual override With butt fusion spigots long | |
| Horizontal/L-port Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port Without manual override With solvent cement sockets BS | |
| Horizontal/L-port Without manual override With solvent cement sockets JIS | |
| Horizontal/L-port Without manual override With threaded sockets NPT | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS | |
| Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/T-port Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port Without manual override With solvent cement sockets BS | |
| Horizontal/T-port Without manual override With threaded sockets NPT | |
| Vertical diverter ball Without manual override With solvent cement sockets JIS | |
| With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT With PP-GF union nut |
| << Prev | Next >> |