The 723239126 is a manual ball valve in the CONTAIN-IT Plus Type 546 Pro series, designed for cementing with Tangit. It has a PVC-C/PE100 body with a protective PVC-U PN6 housing and an FKM seal, weighing 4.500 kg. The valve has a 20 mm internal diameter, a 50 mm outer diameter, and a maximum operating pressure of 16 bar. Dimensions are: D1 66 mm, ZA1 255 mm, ZA2 330 mm, Zi1 289 mm, Zi2 329 mm, H 222 mm, H1 182 mm, and H2 85 mm. Manual override with ratchet setting is included. Pneumatic or electric actuators are available separately.
Connections for cementing with Tangit
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 723239126 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |