3-way ball valve with horizontal T-port, threaded NPT sockets, and actuator failsafe to closed position; constructed of PVC-U with a PP-GF actuator housing, integrated stainless steel mounting inserts, and visual position indicator; control time for 90° rotation is less than 1-2 seconds, operating at a control pressure of 5.6 bar; flange dimensions and Z-dimension are compatible with types 285-288 and first-generation 543 valves; for DN15 size with EPDM seal, kv-value is 200 l/min at Δp=1 bar, weight is 1.120 kg.
Horizontal/T-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295413 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |