The 727239211 is a manual operated ball valve for butt fusion connections, designed for use in piping systems with a 63 mm inner diameter and 110 mm outer diameter, rated for 10 bar pressure. It features a protective housing made of PVC-U PN6 and uses EPDM or FKM sealing, with a weight of 13.200 kg. The valve includes a manual override with ratchet setting and supports optional pneumatic or electric actuators. Physical dimensions include ZA1 350 mm, ZA2 480 mm, Zi1 370 mm, Zi2 500 mm, H 244 mm, H1 210 mm, and H2 123 mm. The valve is suitable for PP-H/PE100 inner pipes and enables easy installation and removal.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 727239211 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |