Georg Fischer Piping Systems Ltd Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
100-230V With manual emergency override With butt fusion spigots IR-Plus metric
100-230V With manual emergency override With butt fusion spigots PP-H SDR11 ISO
100-230V With manual emergency override With fusion sockets PP-H ISO
100-230V With manual emergency override With solvent cement sockets ABS ISO
100-230V With manual emergency override With solvent cement sockets Inch BS
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
24V With manual emergency override With backing flanges PP-St ISO with PP-H
24V With manual emergency override With fusion sockets PP-H ISO
24V With manual emergency override With solvent cement sockets ABS BS
24V With manual emergency override With solvent cement sockets ABS ISO
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
DA (Double Acting) With solvent cement sockets ABS ISO With manual override
DA (Double Acting) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With solvent cement sockets PVC-C ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
FC (Fail safe to close) With socket fusion spigots PP-H ISO Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With solvent cement sockets ABS ISO With manual override
FC (Fail safe to close) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With threaded sockets ABS ISO Rp With manual override
FC (Fail safe to close) With threaded sockets PVC-U ISO Rp Without manual override 5.6 bar control pressure
FO (Fail safe to open) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets ABS ISO With manual override
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets PVC-U ISO With manual override
FO (Fail Safe to Open) With threaded sockets ABS ISO Rp With manual override
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets JIS
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric
Horizontal/L-port 24V With manual emergency override With fusion sockets metric
Horizontal/L-port 24V With manual emergency override With solvent cement sockets BS
Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets ASTM
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric
Horizontal/T-port 24V With manual emergency override With fusion sockets metric
Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric
Horizontal/T-port 24V With manual emergency override With solvent cement spigots metric With electric actuator EA25
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric

<< Prev Next >>