3-way L-port ball valve with solvent cement sockets, designed for control applications with failsafe closure, actuated by a pneumatic actuator with integrated NAMUR interface compliant with VDI/VDE 3845 at 5.6 bar control pressure; the valve body is made of PVC-U, actuator housing of PP-GF with stainless steel mounting inserts, has a control time of less than 1-2 seconds for 90-degree rotation, and is compatible with dimensions of types 285-288 and first-generation 543 valves; model 199295385 corresponds to DN25, 1" size with a kv-value of 280 l/min and weighs 1.439 kg.
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295385 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |