Georg Fischer Piping Systems Ltd Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Horizontal/L-port With solvent cement sockets ASTM | |
| Horizontal/L-port With solvent cement sockets BS | |
| Horizontal/L-port With solvent cement sockets JIS | |
| Horizontal/L-port With solvent cement sockets metric | |
| Horizontal/L-port With threaded sockets NPT | |
| Horizontal/L-port With threaded sockets Rp | |
| Horizontal/T-port With fusion sockets metric | |
| Horizontal/T-port With socket fusion spigots metric | |
| Horizontal/T-port With solvent cement sockets ASTM | |
| Horizontal/T-port With solvent cement sockets BS | |
| Horizontal/T-port With solvent cement sockets JIS | |
| Horizontal/T-port With solvent cement sockets metric | |
| Horizontal/T-port With solvent cement spigots metric | |
| Horizontal/T-port With threaded sockets NPT | |
| Horizontal/T-port With threaded sockets Rp | |
| Horizontal/T-port/Wi th threaded sockets Rp | |
| Oil free With butt fusion spigots IR-Plus SDR11 ISO | |
| Oil-free With backing flanges PP-GF JIS with PP-H | |
| Oil-free With fusion sockets PP-H ISO | |
| Silicone free With butt fusion spigots IR-Plus SDR11 ISO | |
| Vertical/L-port With lockable handle With solvent cement sockets BS | |
| Vertical/L-port With solvent cement sockets BS | |
| Vertical/L-port With solvent cement sockets metric | |
| Vertical/L-port With threaded sockets Rp | |
| With backing flanges PP-GF JIS with PP-H | |
| With backing flanges PP-St ANSI with PP-H | |
| With backing flanges PP-St ANSI with PVC-C | |
| With backing flanges PP-St ISO with PP-H | |
| With butt fusion spigots IR-Plus SDR11 ISO Inclusive 2 fusion socket valve ends | |
| With butt fusion spigots long PE100 SDR11 ISO | |
| With butt fusion spigots long PE100 SDR17,6Â ISO | |
| With butt fusion spigots PE100 SDR17.6 ISO | |
| With butt fusion spigots SDR17.6 ISO | |
| With fusion sockets metric | |
| With iFIT connection and fusion socket PB | |
| With iFIT connection long | |
| With sockets fusion spigots PP-H ISO | |
| With solvent cement sockets ABS ISO | |
| With solvent cement sockets PVC-C ASTM Inclusive 2 threaded union ends NPT | |
| With solvent cement spigots PVC-C ISO | |
| With threaded sockets ABS ISO Rp | |
| With threaded sockets PP-H ASTM NPT Re | |
| Without spring With butt fusion spigots IR-Plus SDR11 metric |
| << Prev | Next >> |