3-way ball valve with T-port, designed for control applications with failsafe closure, featuring threaded NPT sockets and a PP-GF actuator housing. It has a control time of less than 2 seconds for 90-degree actuation, integrated stainless steel mounting inserts, and a visual position indicator. The valve is rated for 10 bar pressure, with a kv-value of 200 l/min at 1 bar differential pressure, and uses EPDM seals. Dimensions and mounting compatibility align with series types 285-288 and 543 (first generation).
Horizontal/T-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295403 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |