The 727239210 is a manually operated ball valve for butt fusion connections, with a 50 mm pipe diameter and a pressure rating of 10 bar. It features a PVC-U protective housing with EPDM sealing, weighs 11.800 kg, and has dimensions of 340 mm (ZA1), 425 mm (ZA2), 360 mm (Zi1), 445 mm (Zi2), 244 mm (H), 210 mm (H1), and 123 mm (H2). Manual override with ratchet setting is included. Pneumatic or electric actuators are available separately.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 727239210 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |