The 727239209 is a manual operated ball valve in the CONTAIN-IT Plus series, designed for butt fusion connections with a 40 mm pipe size and 10 bar pressure rating. It features a protective PVC-U housing (PN6), EPDM sealing, and includes a manual override with ratchet setting. The valve measures 325 mm in ZA1, 410 mm in ZA2, 345 mm in Zi1, 430 mm in Zi2, 244 mm in H, 210 mm in H1, and 123 mm in H2, with a weight of 9.800 kg. Pneumatic or electric actuators are available separately. The valve is constructed from PP-H/PE100 and intended for easy installation and removal.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 727239209 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |