3-way ball valve with L-port and solvent cement sockets compliant with ASTM, designed for fail-safe closure with control pressure via a NAMUR interface at 5.6 bar. The valve has a control time of less than 2 seconds for 90-degree rotation, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. It is available in sizes from 10 to 50 mm with a pressure rating of 10 bar and kv-values ranging from 50 to 1230 l/min. The model fits mounting dimensions compatible with types 285-288 and first-generation 543 valves.
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295398 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |