Georg Fischer Piping Systems Ltd Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 100-230V With manual emergency override With butt fusion spigots long | |
| 100-230V With manual emergency override With fixed flanges PP-H ser. ISO | |
| 100-230V With manual emergency override With fusion sockets PP-H ISO | |
| 100-230V With manual emergency override With socket fusion spigots PP-H ISO | |
| 100-230V With manual emergency override With solvent cement sockets ABS BS | |
| 100-230V With manual emergency override With solvent cement sockets ABS ISO | |
| 100-230V With manual emergency override With solvent cement sockets PVC-C ISO | |
| 100-230V With manual emergency override With solvent cement sockets PVC-C JIS | |
| 100-230V With manual emergency override With solvent cement spigots PVC-U ISO | |
| 24V With manual emergency override With butt fusion spigots long | |
| 24V With manual emergency override With fixed flanges PP-H ser. ISO | |
| 24V With manual emergency override With fusion sockets PP-H ISO | |
| 24V With manual emergency override With fusion sockets PVDF ISO | |
| 24V With manual emergency override With socket fusion spigots PP-H ISO | |
| 24V With manual emergency override With solvent cement sockets ABS BS | |
| 24V With manual emergency override With solvent cement sockets ABS ISO | |
| 24V With manual emergency override With solvent cement sockets PVC-U JIS | |
| 24V With manual emergency override With solvent cement spigots PVC-U ISO | |
| 24V With manual emergency override With threaded sockets ABS ISO Rp | |
| d110-160mm / SDR11 / Full bore | |
| d20-110mm / for ELGEF Plus Ball valve | |
| d20-225mm / SDR11 | |
| ELGEF Plus Ball valve operational key PVC | |
| Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25 | |
| Horizontal/L-port 100-230V With manual emergency override With solvent cement spigots metric With electric actuator EA25 | |
| Horizontal/L-port With threaded sockets NPT | |
| Horizontal/T-port With socket fusion spigots metric | |
| Silicone free With backing flanges PP-St ANSI with PVDF | |
| Silicone free With solvent cement sockets ABS ISO | |
| With backing flanges PP-GF ANSI | |
| With butt fusion spigot IR-Plus metric | |
| With butt fusion spigots IR-Plus SDR11 metric | |
| With fusion sockets metric | |
| With fusion sockets PVDF ISO | |
| With solvent cement sockets ABS BS | |
| With solvent cement sockets ABS ISO | |
| With solvent cement sockets BS | |
| With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT | |
| With solvent cement sockets Inch BS | |
| With solvent cement sockets JIS | |
| With solvent cement sockets metric |
| << Prev | Next >> |