Georg Fischer Piping Systems Ltd Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Connections for butt fusion
Connections for socket fusion
Oil free With butt fusion spigots IR-Plus SDR11 ISO
PB-flange adaptor
PB-spigots
Socket fusion / PB-flange adaptor
With backing flanges PP-St Inch/ANSI
With butt fusion spigots long PE100 SDR11 metric
With electrical position feedback
With fixed flanges PVC-U serrated metric
With threaded socket ISO Rp reinforced

<< Prev