Georg Fischer Piping Systems Ltd Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
DA (Double Acting) With butt fusion spigots PVDF ISO IR-PLUS With manual override
DA (Double Acting) With fixed flanges PVC-U JIS With manual override 4.2 bar control pressure
DA (Double Acting) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With socket fusion spigot PVDF ISO With manual override
DA (Double Acting) With solvent cement sockets ABS BS With manual override
DA (Double Acting) With solvent cement sockets ABS ISO With manual override
DA (Double Acting) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With solvent cement sockets PVC-C JIS With manual override
DA (Double Acting) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With fixed flanges PP-H ser. ISO With manual override
FC (Fail safe to close) With fixed flanges PP-H serrated metric
FC (Fail safe to close) With manual override With fusion sockets metric 4.2 bar control pressure
FC (Fail safe to close) With socket fusion spigots PP-H ISO Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With solvent cement sockets ABS BS With manual override
FC (Fail safe to close) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FC (Fail safe to close) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
FC (Fail safe to close) With solvent cement sockets PVC-U BS Without manual override 5.6 bar control pressure
FO (Fail safe to open) With butt fusion spigots PVDF IR-Plus ISO Without manual override 5.6 bar (Standard)
FO (Fail safe to open) With fixed flanges serrated metric
FO (Fail safe to open) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
FO (Fail safe to open) With manual override With fusion sockets metric 4.2 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets ABS BS With manual override
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets metric
Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
Horizontal/L-port Without manual override With solvent cement sockets metric
Horizontal/L-port Without manual override With solvent cement spigots metric
Horizontal/L-port Without manual override With threaded sockets NPT
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets metric
Horizontal/T-port DA (Double acting) Without manual override With solvent cement spigots metric
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
Horizontal/T-port Without manual override With solvent cement sockets metric
Horizontal/T-port Without manual override With solvent cement spigots metric

<< Prev Next >>