3-way horizontal L-port ball valve with NPT threaded sockets and failsafe actuator that closes on loss of control signal. The valve body and actuator housing are made of PVC-U and PP-GF respectively, with stainless steel mounting inserts. Control time is less than 1-2 seconds for 90° rotation, and the valve supports control pressure up to 5.6 bar via NAMUR interface. It has a PN rating of 10 bar and a kv-value of 480 l/min. The model is compatible with Z-dimension and union nut dimensions of types 285-288 and 543 first generation. Position feedback and positioner options are available for DN10-50 sizes.
Horizontal/L-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295376 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |