Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7050-2EPL BTS7050-2EPL

Description
The BTS7050-2EPL is a Smart High-Side Power Switch, providing protection functions and diagnosis The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Capacitive load switching mode Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (limitation) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Power distribution, the device offers current limitation and has a capacitive load switching mode implemented to charge capacitors Applications Active suspension control Designers who used this product also designed with BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUAN04S7N007 | Automotive MOSFET IAUAN04S7N005 | Automotive MOSFET BAT54-04W | Schottky Diodes BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET TLE9471ES | OPTIREG™ Lite SBC 2ED2410-EM | Automotive gate driver ICs IAUAN04S7N006 | Automotive MOSFET BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUAN04S7N007 | Automotive MOSFET IAUAN04S7N005 | Automotive MOSFET BAT54-04W | Schottky Diodes BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET 1 2 3
Request a Quote Datasheet
Description
The BTS7050-2EPL is a Smart High-Side Power Switch, providing protection functions and diagnosis The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Capacitive load switching mode Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (limitation) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Power distribution, the device offers current limitation and has a capacitive load switching mode implemented to charge capacitors Applications Active suspension control Designers who used this product also designed with BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUAN04S7N007 | Automotive MOSFET IAUAN04S7N005 | Automotive MOSFET BAT54-04W | Schottky Diodes BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET TLE9471ES | OPTIREG™ Lite SBC 2ED2410-EM | Automotive gate driver ICs IAUAN04S7N006 | Automotive MOSFET BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUAN04S7N007 | Automotive MOSFET IAUAN04S7N005 | Automotive MOSFET BAT54-04W | Schottky Diodes BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7050-2EPL - BTS7050-2EPL - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7050-2EPL
BTS7050-2EPL
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7050-2EPL BTS7050-2EPL
The BTS7050-2EPL is a Smart High-Side Power Switch, providing protection functions and diagnosis The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Capacitive load switching mode Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (limitation) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Power distribution, the device offers current limitation and has a capacitive load switching mode implemented to charge capacitors Applications Active suspension control Designers who used this product also designed with BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUAN04S7N007 | Automotive MOSFET IAUAN04S7N005 | Automotive MOSFET BAT54-04W | Schottky Diodes BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET TLE9471ES | OPTIREG™ Lite SBC 2ED2410-EM | Automotive gate driver ICs IAUAN04S7N006 | Automotive MOSFET BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUAN04S7N007 | Automotive MOSFET IAUAN04S7N005 | Automotive MOSFET BAT54-04W | Schottky Diodes BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET 1 2 3

The BTS7050-2EPL is a Smart High-Side Power Switch, providing protection functions and diagnosis

The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFETTM+2 12V Family
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Capacitive load switching mode
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (limitation) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Power distribution, the device offers current limitation and has a capacitive load switching mode implemented to charge capacitors

Applications

  • Active suspension control

Designers who used this product also designed with


  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IAUAN04S7N007 |
    Automotive MOSFET
  • IAUAN04S7N005 |
    Automotive MOSFET
  • BAT54-04W |
    Schottky Diodes
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSS84PW |
    Small signal/small power MOSFET
  • TLE9471ES |
    OPTIREG™ Lite SBC
  • 2ED2410-EM |
    Automotive gate driver ICs
  • IAUAN04S7N006 |
    Automotive MOSFET
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IAUAN04S7N007 |
    Automotive MOSFET
  • IAUAN04S7N005 |
    Automotive MOSFET
  • BAT54-04W |
    Schottky Diodes
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSS84PW |
    Small signal/small power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7050-2EPL
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7050-2EPL
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE9104SH - TLE9104SH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 15000 ns
tOFF 15000 ns
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS42008-SB-D - ITS42008-SB-D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS721L1 - BTS721L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details
2 suppliers