The BTT3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 exposed package providing embedded protective functions.
The power transistor is built by an N-channel vertical power MOSFET. The BTT3050EJ is monolithically integrated. The BTT3050EJ is automotive qualified and is optimized for 24 V automotive applications.
Summary of Features
Single-channel device optimized for 24 V applications
Electrostatic discharge protection (ESD)
Over-current, active clamping and over-temperature protection
Over temperature latch shutdown
Supply pin Undervoltage protection
Dedicated status signal
Slew-rate control to adjust switching speed
PWM switching capability of 20KHz (duty cycle 10%-90%)
Green Product (RoHS compliant)
AEC Qualified
Benefits
Power losses/EMI optimization with SRP
Reset of latch via status pin (configuration of IN to STATUS also possible)
High short circuit robustness
Potential Applications
Suitable for resistive and inductive loads
Replaces electromechanical relays, fuses and discrete circuits
24V valve switching (e.g. ABS, EBS and Gearbox)
Applications
Automotive
Automotive body control module (BCM)
Energy Storage Systems
Multi-port fuel injection
Programmable logic controller (PLC)
Designers who used this product also designed with
BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch
SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP
SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP
TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO)
TLF35585QUS01 | OPTIREG™ PMIC
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
TLE9371VSJ | Automotive CAN transceivers
TLF11251EP | OPTIREG™ PMIC
BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch
KP467 | Barometric (BAP) and Manifold (MAP) sensors
TLE42764GV | OPTIREG™ linear voltage regulators (LDO)
TLE9255WSK | Automotive CAN transceivers
SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP
BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch
BTS3028SDL | Classic HITFET™ 24V |automotive smart low-side switch
BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch
IAUT165N08S5N029 | Automotive MOSFET
BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch
SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP
SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP
TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO)
TLF35585QUS01 | OPTIREG™ PMIC
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
TLE9371VSJ | Automotive CAN transceivers
TLF11251EP | OPTIREG™ PMIC
1 2 3 4 5
The BTT3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 exposed package providing embedded protective functions.
The power transistor is built by an N-channel vertical power MOSFET. The BTT3050EJ is monolithically integrated. The BTT3050EJ is automotive qualified and is optimized for 24 V automotive applications.
Summary of Features
- Single-channel device optimized for 24 V applications
- Electrostatic discharge protection (ESD)
- Over-current, active clamping and over-temperature protection
- Over temperature latch shutdown
- Supply pin Undervoltage protection
- Dedicated status signal
- Slew-rate control to adjust switching speed
- PWM switching capability of 20KHz (duty cycle 10%-90%)
- Green Product (RoHS compliant)
- AEC Qualified
Benefits
- Power losses/EMI optimization with SRP
- Reset of latch via status pin (configuration of IN to STATUS also possible)
- High short circuit robustness
Potential Applications
- Suitable for resistive and inductive loads
- Replaces electromechanical relays, fuses and discrete circuits
- 24V valve switching (e.g. ABS, EBS and Gearbox)
Applications
- Automotive
- Automotive body control module (BCM)
- Energy Storage Systems
- Multi-port fuel injection
- Programmable logic controller (PLC)
Designers who used this product also designed with
- BTT6020-1ERA |
PROFET™ + 24V | automotive smart high-side switch
- SAK-TC375TP-96F300W AA |
AURIX™ Family – TC37xTP
- SAK-TC365DP-64F300W AA |
AURIX™ Family – TC36xDP
- TLS125D0EJ |
OPTIREG™ linear voltage regulators (LDO)
- TLF35585QUS01 |
OPTIREG™ PMIC
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- TLE9371VSJ |
Automotive CAN transceivers
- TLF11251EP |
OPTIREG™ PMIC
- BTG7090-2EPL |
PROFET™ Load Guard 12V | automotive smart high-side switch
- KP467 |
Barometric (BAP) and Manifold (MAP) sensors
- TLE42764GV |
OPTIREG™ linear voltage regulators (LDO)
- TLE9255WSK |
Automotive CAN transceivers
- SAK-TC387QP-160F300S AE
AURIX™ Family – TC38xQP
- BTT6030-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BTS3028SDL |
Classic HITFET™ 24V |automotive smart low-side switch
- BTT6050-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- IAUT165N08S5N029 |
Automotive MOSFET
- BTT6020-1ERA |
PROFET™ + 24V | automotive smart high-side switch
- SAK-TC375TP-96F300W AA |
AURIX™ Family – TC37xTP
- SAK-TC365DP-64F300W AA |
AURIX™ Family – TC36xDP
- TLS125D0EJ |
OPTIREG™ linear voltage regulators (LDO)
- TLF35585QUS01 |
OPTIREG™ PMIC
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- TLE9371VSJ |
Automotive CAN transceivers
- TLF11251EP |
OPTIREG™ PMIC
1
2
3
4
5