High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions
Summary of Features
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection (including load dump)
Fast demagnetization of inductive loads
Reverse battery protection 1 )
Undervoltage and overvoltage shutdown with auto-restart and hysteresis
Open drain diagnostic output
Open load detection in ON-state
CMOS compatible input
Loss of ground and loss of Vbb protection Electro static discharge (ESD) protection
Green Product (RoHS compliant)
AEC Qualified
Applications
Automotive body control module (BCM)
Electric vehicle (EV) drivetrain system
Designers who used this product also designed with
TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
BSZ15DC02KD H | Dual MOSFET
TLE75004-EPD | Multichannel SPI switches and controllers
TLE9471ES V33 | OPTIREG™ Lite SBC
IPD30N08S2L-21 | Automotive MOSFET
TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
BSZ15DC02KD H | Dual MOSFET
TLE75004-EPD | Multichannel SPI switches and controllers
TLE9471ES V33 | OPTIREG™ Lite SBC
IPD30N08S2L-21 | Automotive MOSFET
TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)
1 2
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions
Summary of Features
- Overload protection
- Current limitation
- Short circuit protection
- Thermal shutdown
- Overvoltage protection (including load dump)
- Fast demagnetization of inductive loads
- Reverse battery protection 1 )
- Undervoltage and overvoltage shutdown with auto-restart and hysteresis
- Open drain diagnostic output
- Open load detection in ON-state
- CMOS compatible input
- Loss of ground and loss of Vbb protection
- Electro static discharge (ESD) protection
- Green Product (RoHS compliant)
- AEC Qualified
Applications
- Automotive body control module (BCM)
- Electric vehicle (EV) drivetrain system
Designers who used this product also designed with
- TLS115B0EJ |
OPTIREG™ linear voltage regulators (LDO)
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- BSZ15DC02KD H |
Dual MOSFET
- TLE75004-EPD |
Multichannel SPI switches and controllers
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- IPD30N08S2L-21 |
Automotive MOSFET
- TLS115B0EJ |
OPTIREG™ linear voltage regulators (LDO)
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- BSZ15DC02KD H |
Dual MOSFET
- TLE75004-EPD |
Multichannel SPI switches and controllers
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- IPD30N08S2L-21 |
Automotive MOSFET
- TLS115B0EJ |
OPTIREG™ linear voltage regulators (LDO)
1
2