The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1x R10W 12V, as well as LEDs in the harsh automotive environment.
Summary of Features
Single channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant) and AEC qualified
Potential Applications
Suitable for resistive, inductive and capacitive loads
Replaces electromechanical relays, fuses and discrete circuits
Most suitable for loads with high inrush current, such as lamps
Applications
Automotive body control module (BCM)
Automotive high-voltage battery management system (BMS)
Automotive instrument cluster
Domain controller for ADAS and autonomous driving
HVAC control module
Designers who used this product also designed with
BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch
SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL
TLE9250LE | Automotive CAN transceivers
BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
IPZ40N04S5L-7R4 | Automotive MOSFET
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE7258SJ | Automotive LIN transceivers
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
IPD90P04P4-05 | Automotive MOSFET
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE9262BQX V33 | OPTIREG™ Mid-Range+ SBC
BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch
SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL
TLE9250LE | Automotive CAN transceivers
BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
IPZ40N04S5L-7R4 | Automotive MOSFET
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
1 2 3 4
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1x R10W 12V, as well as LEDs in the harsh automotive environment.
Summary of Features
- Single channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant) and AEC qualified
Potential Applications
- Suitable for resistive, inductive and capacitive loads
- Replaces electromechanical relays, fuses and discrete circuits
- Most suitable for loads with high inrush current, such as lamps
Applications
- Automotive body control module (BCM)
- Automotive high-voltage battery management system (BMS)
- Automotive instrument cluster
- Domain controller for ADAS and autonomous driving
- HVAC control module
Designers who used this product also designed with
- BTS3046SDR |
Classic HITFET™ 24V |automotive smart low-side switch
- SAK-TC237LP-32F200N AC |
AURIX™ Family – TC23xL
- TLE9250LE |
Automotive CAN transceivers
- BTT6100-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- IPZ40N04S5L-7R4 |
Automotive MOSFET
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE7258SJ |
Automotive LIN transceivers
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- IPD90P04P4-05 |
Automotive MOSFET
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9262BQX V33 |
OPTIREG™ Mid-Range+ SBC
- BTS3046SDR |
Classic HITFET™ 24V |automotive smart low-side switch
- SAK-TC237LP-32F200N AC |
AURIX™ Family – TC23xL
- TLE9250LE |
Automotive CAN transceivers
- BTT6100-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- IPZ40N04S5L-7R4 |
Automotive MOSFET
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
1
2
3
4