The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H1 / H4 / H7 / H9, as well as LEDs in the harsh automotive environment.
Summary of Features
One channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Applications
Automotive body control module (BCM)
EV traction inverter
Designers who used this product also designed with
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP
TLF35584QKVS1 | OPTIREG™ PMIC
TLE75080-ESH | Multichannel SPI switches and controllers
TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO)
TLE4254GA | OPTIREG™ linear voltage regulators (LDO)
TLE8242-2L | Constant current control IC for transmission
TLF11251EP | OPTIREG™ PMIC
TLE9255WSK | Automotive CAN transceivers
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP
TLF35584QKVS1 | OPTIREG™ PMIC
TLE75080-ESH | Multichannel SPI switches and controllers
TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO)
TLE4254GA | OPTIREG™ linear voltage regulators (LDO)
TLE8242-2L | Constant current control IC for transmission
TLF11251EP | OPTIREG™ PMIC
1 2 3
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H1 / H4 / H7 / H9, as well as LEDs in the harsh automotive environment.
Summary of Features
- One channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Applications
- Automotive body control module (BCM)
- EV traction inverter
Designers who used this product also designed with
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC387QP-160F300S AE
AURIX™ Family – TC38xQP
- TLF35584QKVS1 |
OPTIREG™ PMIC
- TLE75080-ESH |
Multichannel SPI switches and controllers
- TLS202B1MB V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLE4254GA |
OPTIREG™ linear voltage regulators (LDO)
- TLE8242-2L |
Constant current control IC for transmission
- TLF11251EP |
OPTIREG™ PMIC
- TLE9255WSK |
Automotive CAN transceivers
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC387QP-160F300S AE
AURIX™ Family – TC38xQP
- TLF35584QKVS1 |
OPTIREG™ PMIC
- TLE75080-ESH |
Multichannel SPI switches and controllers
- TLS202B1MB V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLE4254GA |
OPTIREG™ linear voltage regulators (LDO)
- TLE8242-2L |
Constant current control IC for transmission
- TLF11251EP |
OPTIREG™ PMIC
1
2
3