High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions
Summary of Features
Short circuit protection with latch
Overload protection
Current limitation
Thermal shutdown with restart
Overvoltage protection (including load dump)
Loss of ground protection
Loss of Vbb protection (with external diode for charged inductive loads)
Very low stand by current
Fast deemagnetizing of inductive loads
Electrostatic discharge (ESD) protection
Optimized static electromagnetic compatibility(EMC)
Green product (RoHS compliant)
AEC qualified
Benefits
High load current capability
High inrush current capability
High energy capability
Integrated protection functionality
Integrated diagnosis functionality
Potential Applications
Automotive Body & Convenience
Automotive Lighting
Power Distribution
Relay Replacement
Fuse Replacement
Heating Applications
Applications
Automatic transmission hydraulic system
Automotive
Automotive body control module (BCM)
EV charging
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
TLE7368-3E | OPTIREG™ PMIC
BAS70-05W | Schottky Diodes
TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO)
IPW65R075CFD7A | Automotive MOSFET
IPG20N06S4L-26 | Automotive MOSFET
IPD50N10S3L-16 | Automotive MOSFET
IPW65R080CFDA | Automotive MOSFET
IDW40G120C5B | CoolSiC™ Schottky Diodes
IPD25N06S4L-30 | Automotive MOSFET
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
IMZ120R030M1H | Silicon Carbide MOSFET Discretes
BSP76 | Classic HITFET™ 12V | automotive smart low-side switches
SN7002W | Small signal/small power MOSFET
TLE42764DV | OPTIREG™ linear voltage regulators (LDO)
SLM 9670 | OPTIGA™ TPM - Trusted Platform Module
BAS3010A-03W | Schottky Diodes
IPW65R110CFDA | Automotive MOSFET
IPD50N04S4L-08 | Automotive MOSFET
TLE7368-3E | OPTIREG™ PMIC
BAS70-05W | Schottky Diodes
TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO)
IPW65R075CFD7A | Automotive MOSFET
IPG20N06S4L-26 | Automotive MOSFET
IPD50N10S3L-16 | Automotive MOSFET
IPW65R080CFDA | Automotive MOSFET
IDW40G120C5B | CoolSiC™ Schottky Diodes
1 2 3 4 5
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions
Summary of Features
- Short circuit protection with latch
- Overload protection
- Current limitation
- Thermal shutdown with restart
- Overvoltage protection (including load dump)
- Loss of ground protection
- Loss of Vbb protection (with external diode for charged inductive loads)
- Very low stand by current
- Fast deemagnetizing of inductive loads
- Electrostatic discharge (ESD) protection
- Optimized static electromagnetic compatibility(EMC)
- Green product (RoHS compliant)
- AEC qualified
Benefits
- High load current capability
- High inrush current capability
- High energy capability
- Integrated protection functionality
- Integrated diagnosis functionality
Potential Applications
- Automotive Body & Convenience
- Automotive Lighting
- Power Distribution
- Relay Replacement
- Fuse Replacement
- Heating Applications
Applications
- Automatic transmission hydraulic system
- Automotive
- Automotive body control module (BCM)
- EV charging
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- TLE7368-3E |
OPTIREG™ PMIC
- BAS70-05W |
Schottky Diodes
- TLE42744G V33 |
OPTIREG™ linear voltage regulators (LDO)
- IPW65R075CFD7A |
Automotive MOSFET
- IPG20N06S4L-26 |
Automotive MOSFET
- IPD50N10S3L-16 |
Automotive MOSFET
- IPW65R080CFDA |
Automotive MOSFET
- IDW40G120C5B |
CoolSiC™ Schottky Diodes
- IPD25N06S4L-30 |
Automotive MOSFET
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- IMZ120R030M1H |
Silicon Carbide MOSFET Discretes
- BSP76 |
Classic HITFET™ 12V | automotive smart low-side switches
- SN7002W |
Small signal/small power MOSFET
- TLE42764DV |
OPTIREG™ linear voltage regulators (LDO)
- SLM 9670 |
OPTIGA™ TPM - Trusted Platform Module
- BAS3010A-03W |
Schottky Diodes
- IPW65R110CFDA |
Automotive MOSFET
- IPD50N04S4L-08 |
Automotive MOSFET
- TLE7368-3E |
OPTIREG™ PMIC
- BAS70-05W |
Schottky Diodes
- TLE42744G V33 |
OPTIREG™ linear voltage regulators (LDO)
- IPW65R075CFD7A |
Automotive MOSFET
- IPG20N06S4L-26 |
Automotive MOSFET
- IPD50N10S3L-16 |
Automotive MOSFET
- IPW65R080CFDA |
Automotive MOSFET
- IDW40G120C5B |
CoolSiC™ Schottky Diodes
1
2
3
4
5