The BTS452R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Overload protection
Current limitation
Short circuit protection
Thermal shutdown with restart
Overvoltage protection (including load dump)
Shutdown when undervoltage
Fast demagnetization of inductive loads
Reverse battery protection with external resistor
Open drain diagnostic output for over temperature and short circuit
Open load detection in OFF – State with external resistor
CMOS compatible input
Electrostatic discharge (ESD) protection
Very low standby current
Green Product (RoHS compliant)
Benefits
Negative voltage clamped at output with inductive loads
Flags a fail event (Status pin)
Current limitation
Very low standby current
Thermal shutdown with restart
ESD-Protection
Potential Applications
Truck and Agriculture vehicle solutions (24V)
Power train / clutch transmission
Automotive Lighting
Body Control Module
Seat control
Decentralized Mirror Module
Decentralized Light Module
Start&Stop transmission
HEV Main Battery Pack
Infotainment System
Applications
Automotive 48 V battery management system (BMS)
Diesel direct injection
Designers who used this product also designed with
TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO)
IPD60N10S4L-12 | Automotive MOSFET
BSS123N | Small signal/small power MOSFET
IPD90N06S4L-05 | Automotive MOSFET
AUIR3242STR | Gate driver ICs
BAS40-05W | Schottky Diodes
TLE9274QX | OPTIREG™ DCDC SBC
TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO)
IPD60N10S4L-12 | Automotive MOSFET
BSS123N | Small signal/small power MOSFET
IPD90N06S4L-05 | Automotive MOSFET
AUIR3242STR | Gate driver ICs
BAS40-05W | Schottky Diodes
TLE9274QX | OPTIREG™ DCDC SBC
TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO)
1 2
The BTS452R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
- Overload protection
- Current limitation
- Short circuit protection
- Thermal shutdown with restart
- Overvoltage protection (including load dump)
- Shutdown when undervoltage
- Fast demagnetization of inductive loads
- Reverse battery protection with external resistor
- Open drain diagnostic output for over temperature and short circuit
- Open load detection in OFF – State with external resistor
- CMOS compatible input
- Electrostatic discharge (ESD) protection
- Very low standby current
- Green Product (RoHS compliant)
Benefits
- Negative voltage clamped at output with inductive loads
- Flags a fail event (Status pin)
- Current limitation
- Very low standby current
- Thermal shutdown with restart
- ESD-Protection
Potential Applications
- Truck and Agriculture vehicle solutions (24V)
- Power train / clutch transmission
- Automotive Lighting
- Body Control Module
- Seat control
- Decentralized Mirror Module
- Decentralized Light Module
- Start&Stop transmission
- HEV Main Battery Pack
- Infotainment System
Applications
- Automotive 48 V battery management system (BMS)
- Diesel direct injection
Designers who used this product also designed with
- TLE42694-2EL |
OPTIREG™ linear voltage regulators (LDO)
- IPD60N10S4L-12 |
Automotive MOSFET
- BSS123N |
Small signal/small power MOSFET
- IPD90N06S4L-05 |
Automotive MOSFET
- AUIR3242STR |
Gate driver ICs
- BAS40-05W |
Schottky Diodes
- TLE9274QX |
OPTIREG™ DCDC SBC
- TLE42694-2EL |
OPTIREG™ linear voltage regulators (LDO)
- IPD60N10S4L-12 |
Automotive MOSFET
- BSS123N |
Small signal/small power MOSFET
- IPD90N06S4L-05 |
Automotive MOSFET
- AUIR3242STR |
Gate driver ICs
- BAS40-05W |
Schottky Diodes
- TLE9274QX |
OPTIREG™ DCDC SBC
- TLE42694-2EL |
OPTIREG™ linear voltage regulators (LDO)
1
2