The BTS5012SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions
The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5012SDA has a current controlled input and offers a diagnostic feedback with load current sense and a defined fault signal in case of overload operation, overtemperature shutdown and/or short circuit shutdown.
Summary of Features
Part of scalable product family
Load current sense
Reversave™
Very low standby current
Current controlled input pin
Improved electromagnetic compatibility (EMC)
Fast demagnetization of inductive loads
Stable behavior at under-voltage
Green Product (RoHS compliant)
AEC Qualified
Benefits
High load current capability
High inrush current capability
High energy capability
Integrated protection functionality
Integrated diagnosis functionality
Potential Applications
Automotive Body & Convenience
Automotive Lighting
Power Distribution
Relay Replacement
Fuse Replacement
Heating Applications
Applications
Automotive body control module (BCM)
Designers who used this product also designed with
BAS140W | Schottky Diodes
TLE75004-EPD | Multichannel SPI switches and controllers
BTS3080EJ | HITFET™ + 12V | automotive low-side switch
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch
BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
BTS3035EJ | HITFET™ + 12V | automotive low-side switch
TLE75602-ESD | Multichannel SPI switches and controllers
BAS140W | Schottky Diodes
TLE75004-EPD | Multichannel SPI switches and controllers
BTS3080EJ | HITFET™ + 12V | automotive low-side switch
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch
BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch
1 2 3 4
The BTS5012SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions
The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5012SDA has a current controlled input and offers a diagnostic feedback with load current sense and a defined fault signal in case of overload operation, overtemperature shutdown and/or short circuit shutdown.
Summary of Features
- Part of scalable product family
- Load current sense
- Reversave™
- Very low standby current
- Current controlled input pin
- Improved electromagnetic compatibility (EMC)
- Fast demagnetization of inductive loads
- Stable behavior at under-voltage
- Green Product (RoHS compliant)
- AEC Qualified
Benefits
- High load current capability
- High inrush current capability
- High energy capability
- Integrated protection functionality
- Integrated diagnosis functionality
Potential Applications
- Automotive Body & Convenience
- Automotive Lighting
- Power Distribution
- Relay Replacement
- Fuse Replacement
- Heating Applications
Applications
- Automotive body control module (BCM)
Designers who used this product also designed with
- BAS140W |
Schottky Diodes
- TLE75004-EPD |
Multichannel SPI switches and controllers
- BTS3080EJ |
HITFET™ + 12V | automotive low-side switch
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- BTT6050-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BTT6200-4ESA |
PROFET™ + 24V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS72220-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- BTS3035EJ |
HITFET™ + 12V | automotive low-side switch
- TLE75602-ESD |
Multichannel SPI switches and controllers
- BAS140W |
Schottky Diodes
- TLE75004-EPD |
Multichannel SPI switches and controllers
- BTS3080EJ |
HITFET™ + 12V | automotive low-side switch
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- BTT6050-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BTT6200-4ESA |
PROFET™ + 24V | automotive smart high-side switch
1
2
3
4