The BTS3035TF is a 35 mOhm single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective function
The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035TF is automotive qualified and is optimized for 12 V automotive applications.
Summary of Features
Single channel device
Very low output leakage current in OFF state
Electrostatic discharge protection (ESD)
Embedded protection functions (see below)
Green Product (RoHS compliant)
AEC Qualified
Potential Applications
Suitable for resistive, inductive and capacitive loads
Replaces electromechanical relays, fuses and discrete circuits
Applications
Automotive body control module (BCM)
Body electronics and power distribution
Diesel direct injection
Domain controller for ADAS and autonomous driving
HVAC control module
Designers who used this product also designed with
BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors
TLE9273QX | OPTIREG™ DCDC SBC
TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
BCR421U | Linear LED Driver IC
TLE75008-ESD | Multichannel SPI switches and controllers
TDA5235 | Wireless control receiver
TLE75080-ESH | Multichannel SPI switches and controllers
BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE9263BQX | OPTIREG™ Mid-Range+ SBC
TLE7258SJ | Automotive LIN transceivers
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
BCR 402U E6433 | Linear LED Driver IC
BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch
BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors
TLE9273QX | OPTIREG™ DCDC SBC
TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
BCR421U | Linear LED Driver IC
TLE75008-ESD | Multichannel SPI switches and controllers
TDA5235 | Wireless control receiver
TLE75080-ESH | Multichannel SPI switches and controllers
BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
1 2 3 4 5
The BTS3035TF is a 35 mOhm single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective function
The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035TF is automotive qualified and is optimized for 12 V automotive applications.
Summary of Features
- Single channel device
- Very low output leakage current in OFF state
- Electrostatic discharge protection (ESD)
- Embedded protection functions (see below)
- Green Product (RoHS compliant)
- AEC Qualified
Potential Applications
- Suitable for resistive, inductive and capacitive loads
- Replaces electromechanical relays, fuses and discrete circuits
Applications
- Automotive body control module (BCM)
- Body electronics and power distribution
- Diesel direct injection
- Domain controller for ADAS and autonomous driving
- HVAC control module
Designers who used this product also designed with
- BTN8962TA |
MOTIX™ single half-bridge ICs for BDC motors
- TLE9273QX |
OPTIREG™ DCDC SBC
- TLS715B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- BCR421U |
Linear LED Driver IC
- TLE75008-ESD |
Multichannel SPI switches and controllers
- TDA5235 |
Wireless control receiver
- TLE75080-ESH |
Multichannel SPI switches and controllers
- BTS7120-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- CYT4BFBCJDQ0BZEGS |
TRAVEO™ T2G CYT4BF Series
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9263BQX |
OPTIREG™ Mid-Range+ SBC
- TLE7258SJ |
Automotive LIN transceivers
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- BCR 402U E6433 |
Linear LED Driver IC
- BTS5180-2EKA |
PROFET™ + 12V | automotive smart high-side switch
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- BTS4300SGA |
Classic PROFET™ 12V | automotive smart high-side switch
- BTN8962TA |
MOTIX™ single half-bridge ICs for BDC motors
- TLE9273QX |
OPTIREG™ DCDC SBC
- TLS715B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- BCR421U |
Linear LED Driver IC
- TLE75008-ESD |
Multichannel SPI switches and controllers
- TDA5235 |
Wireless control receiver
- TLE75080-ESH |
Multichannel SPI switches and controllers
- BTS7120-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
1
2
3
4
5