Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ BTT3018EJ

Description
The BTT3018EJ is a 16 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 expoased package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The BTT3018EJ is monolithically integrated.The BTT3018EJ is automotive qualified and is optimized for 24 V automotive applications. Summary of Features Single channel device optimized for 24 V applications Electrostatic discharge protection (ESD) Over current, active clamping and over temperature protection Over temperature latch shutdown Supply pin undervoltage protection Dedicated status signal Slew-rate control to adjust switching speed PWM switching capability of 20KHz (duty cycle 10%-90%) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive and inductive loads Replaces electromechanical relays, fuses and discrete circuits 24V valve switching (e.g. ABS, EBS and Gearbox) Applications Automotive Automotive body control module (BCM) Chassis control & safety Diesel direct injection Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPB90N06S4L-04 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET BSP613P | Small signal/small power MOSFET BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPD50N06S4L-08 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPB90N06S4L-04 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTT3018EJ is a 16 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 expoased package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The BTT3018EJ is monolithically integrated.The BTT3018EJ is automotive qualified and is optimized for 24 V automotive applications. Summary of Features Single channel device optimized for 24 V applications Electrostatic discharge protection (ESD) Over current, active clamping and over temperature protection Over temperature latch shutdown Supply pin undervoltage protection Dedicated status signal Slew-rate control to adjust switching speed PWM switching capability of 20KHz (duty cycle 10%-90%) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive and inductive loads Replaces electromechanical relays, fuses and discrete circuits 24V valve switching (e.g. ABS, EBS and Gearbox) Applications Automotive Automotive body control module (BCM) Chassis control & safety Diesel direct injection Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPB90N06S4L-04 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET BSP613P | Small signal/small power MOSFET BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPD50N06S4L-08 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPB90N06S4L-04 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ - BTT3018EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ
BTT3018EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ BTT3018EJ
The BTT3018EJ is a 16 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 expoased package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The BTT3018EJ is monolithically integrated.The BTT3018EJ is automotive qualified and is optimized for 24 V automotive applications. Summary of Features Single channel device optimized for 24 V applications Electrostatic discharge protection (ESD) Over current, active clamping and over temperature protection Over temperature latch shutdown Supply pin undervoltage protection Dedicated status signal Slew-rate control to adjust switching speed PWM switching capability of 20KHz (duty cycle 10%-90%) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive and inductive loads Replaces electromechanical relays, fuses and discrete circuits 24V valve switching (e.g. ABS, EBS and Gearbox) Applications Automotive Automotive body control module (BCM) Chassis control & safety Diesel direct injection Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPB90N06S4L-04 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BSL606SN | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET BSP613P | Small signal/small power MOSFET BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPD50N06S4L-08 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPB90N06S4L-04 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5

The BTT3018EJ is a 16 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 expoased package providing embedded protective functions.

The power transistor is built by a N-channel vertical power MOSFET. The BTT3018EJ is monolithically integrated.The BTT3018EJ is automotive qualified and is optimized for 24 V automotive applications.


Summary of Features

  • Single channel device optimized for 24 V applications
  • Electrostatic discharge protection (ESD)
  • Over current, active clamping and over temperature protection
  • Over temperature latch shutdown
  • Supply pin undervoltage protection
  • Dedicated status signal
  • Slew-rate control to adjust switching speed
  • PWM switching capability of 20KHz (duty cycle 10%-90%)
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive and inductive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • 24V valve switching (e.g. ABS, EBS and Gearbox)

Applications

  • Automotive
  • Automotive body control module (BCM)
  • Chassis control & safety
  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • TLE7259-3GE |
    Automotive LIN transceivers
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPB90N06S4L-04 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSL606SN |
    Small signal/small power MOSFET
  • TLE4254EJ A |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • BSP613P |
    Small signal/small power MOSFET
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPD50N06S4L-08 |
    Automotive MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPB90N06S4L-04 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTT3018EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ
Standards and Certifications RoHS
Supply Voltage (VS) 63 volts
tON 10000 ns
Unlock Full Specs
to access all available technical data

Similar Products