The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * 10W, as well as LEDs in the harsh automotive environment.
Summary of Features
Two channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Applications
Automotive LED lighting systems
EV traction inverter
HVAC control module
Multi-port fuel injection
Seat control module
Designers who used this product also designed with
IAUC41N06S5L100 | Automotive MOSFET
TLE9471-3ES V33 | OPTIREG™ Lite SBC
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
IPB50N10S3L-16 | Automotive MOSFET
IPD25N06S4L-30 | Automotive MOSFET
IAUC41N06S5L100 | Automotive MOSFET
TLE9471-3ES V33 | OPTIREG™ Lite SBC
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
IPB50N10S3L-16 | Automotive MOSFET
IPD25N06S4L-30 | Automotive MOSFET
IAUC41N06S5L100 | Automotive MOSFET
TLE9471-3ES V33 | OPTIREG™ Lite SBC
1 2
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * 10W, as well as LEDs in the harsh automotive environment.
Summary of Features
- Two channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Applications
- Automotive LED lighting systems
- EV traction inverter
- HVAC control module
- Multi-port fuel injection
- Seat control module
Designers who used this product also designed with
- IAUC41N06S5L100 |
Automotive MOSFET
- TLE9471-3ES V33 |
OPTIREG™ Lite SBC
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- IPB50N10S3L-16 |
Automotive MOSFET
- IPD25N06S4L-30 |
Automotive MOSFET
- IAUC41N06S5L100 |
Automotive MOSFET
- TLE9471-3ES V33 |
OPTIREG™ Lite SBC
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- IPB50N10S3L-16 |
Automotive MOSFET
- IPD25N06S4L-30 |
Automotive MOSFET
- IAUC41N06S5L100 |
Automotive MOSFET
- TLE9471-3ES V33 |
OPTIREG™ Lite SBC
1
2