The BTS7030-2EPG is a Smart High-Side Power Switch 30 mΩ Dual channel, providing protection functions and diagnosis
The device is integrated in SMART7 technology.
Summary of Features
High Side Switch with Diagnosis and Embedded Protection
Part of PROFET TM + 2 12V Family
Reverse ON for low power dissipation in Reverse Polarity
Green Product (RoHS compliant)
Qualified in accordance with AEC Q100 grade 1
Absolute and dynamic temperature limitation with controlled restart
Over Current protection (tripping) with Intelligent Restart Control
Under Voltage shutdown
Over Voltage Protection with external components
Proportional load current sense
Open Load in ON and OFF state
Short circuit to ground and battery
The BTS7030-2EPG is a Smart High-Side Power Switch 30 mΩ Dual channel, providing protection functions and diagnosis
The device is integrated in SMART7 technology.
Summary of Features
- High Side Switch with Diagnosis and Embedded Protection
- Part of PROFET TM + 2 12V Family
- Reverse ON for low power dissipation in Reverse Polarity
- Green Product (RoHS compliant)
- Qualified in accordance with AEC Q100 grade 1
- Absolute and dynamic temperature limitation with controlled restart
- Over Current protection (tripping) with Intelligent Restart Control
- Under Voltage shutdown
- Over Voltage Protection with external components
- Proportional load current sense
- Open Load in ON and OFF state
- Short circuit to ground and battery