Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3256D BTS3256D

Description
The BTS 3256D is a single channel low-side power switch in PG-TO-252-5-11 package providing embedded protective functions This HITFET™ is designed for automotive and industrial applications with outstanding protection and control features. The power transistor is a N-channel vertical power MOSFET. The device is controlled by a chip in Smart Power Technology. Summary of Features Slew rate control by dedicated pin enabling EMC optimized switching or PWM operation Max. switching Frequency 12kHz Clear detection of digital fault signal also during fast PWM operation due to restart delay time Thermal and overload protection with time controlled auto restart behavior Time and Power limited active current limitation Minimum RDSDS(on) achieved with 3.3V or 5V logic input Electrostatic discharge protection (ESD) Very low leakage current Green Product (RoHS compliant) AEC (Automotive Electronics Council) Stress Test Qualification Potential Applications Solenoid driver (Powertrain) Body controller (interior light dimming) Applications Active suspension control Automotive body control module (BCM) Automotive secondary power distribution unit New Power HITFET™ BTS 3256 Designers who used this product also designed with BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver 1 2
Request a Quote Datasheet
Description
The BTS 3256D is a single channel low-side power switch in PG-TO-252-5-11 package providing embedded protective functions This HITFET™ is designed for automotive and industrial applications with outstanding protection and control features. The power transistor is a N-channel vertical power MOSFET. The device is controlled by a chip in Smart Power Technology. Summary of Features Slew rate control by dedicated pin enabling EMC optimized switching or PWM operation Max. switching Frequency 12kHz Clear detection of digital fault signal also during fast PWM operation due to restart delay time Thermal and overload protection with time controlled auto restart behavior Time and Power limited active current limitation Minimum RDSDS(on) achieved with 3.3V or 5V logic input Electrostatic discharge protection (ESD) Very low leakage current Green Product (RoHS compliant) AEC (Automotive Electronics Council) Stress Test Qualification Potential Applications Solenoid driver (Powertrain) Body controller (interior light dimming) Applications Active suspension control Automotive body control module (BCM) Automotive secondary power distribution unit New Power HITFET™ BTS 3256 Designers who used this product also designed with BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3256D - BTS3256D - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3256D
BTS3256D
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3256D BTS3256D
The BTS 3256D is a single channel low-side power switch in PG-TO-252-5-11 package providing embedded protective functions This HITFET™ is designed for automotive and industrial applications with outstanding protection and control features. The power transistor is a N-channel vertical power MOSFET. The device is controlled by a chip in Smart Power Technology. Summary of Features Slew rate control by dedicated pin enabling EMC optimized switching or PWM operation Max. switching Frequency 12kHz Clear detection of digital fault signal also during fast PWM operation due to restart delay time Thermal and overload protection with time controlled auto restart behavior Time and Power limited active current limitation Minimum RDSDS(on) achieved with 3.3V or 5V logic input Electrostatic discharge protection (ESD) Very low leakage current Green Product (RoHS compliant) AEC (Automotive Electronics Council) Stress Test Qualification Potential Applications Solenoid driver (Powertrain) Body controller (interior light dimming) Applications Active suspension control Automotive body control module (BCM) Automotive secondary power distribution unit New Power HITFET™ BTS 3256 Designers who used this product also designed with BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver 1 2

The BTS 3256D is a single channel low-side power switch in PG-TO-252-5-11 package providing embedded protective functions

This HITFET™ is designed for automotive and industrial applications with outstanding protection and control features. The power transistor is a N-channel vertical power MOSFET. The device is controlled by a chip in Smart Power Technology.


Summary of Features

  • Slew rate control by dedicated pin enabling EMC optimized switching or PWM operation
  • Max. switching Frequency 12kHz
  • Clear detection of digital fault signal also during fast PWM operation due to restart delay time
  • Thermal and overload protection with time controlled auto restart behavior
  • Time and Power limited active current limitation
  • Minimum RDSDS(on) achieved with 3.3V or 5V logic input
  • Electrostatic discharge protection (ESD)
  • Very low leakage current
  • Green Product (RoHS compliant)
  • AEC (Automotive Electronics Council) Stress Test Qualification

Potential Applications

  • Solenoid driver (Powertrain)
  • Body controller (interior light dimming)

Applications

  • Active suspension control
  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • New Power HITFET™ BTS 3256

Designers who used this product also designed with


  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3256D
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3256D
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 22000 ns
Unlock Full Specs
to access all available technical data

Similar Products