The BTS7040-2EPA is a Smart High-Side Power Switch 40mΩ Dual channel, providing protection functions and diagnosis
The device is integrated in SMART7 technology.
Summary of Features
High Side Switch with Diagnosis and Embedded Protection
Part of PROFET TM+2 12V Family
Reverse ON for low power dissipation in Reverse Polarity
Green Product (RoHS compliant)
Qualified in accordance with AEC Q100 grade 1
Absolute and dynamic temperature limitation with controlled restart
Over Current protection (tripping) with Intelligent Restart Control
Under Voltage shutdown
Over Voltage Protection with external components
Proportional load current sense
Open Load in ON and OFF state
Short circuit to ground and battery
Applications
Automotive body control module (BCM)
Automotive instrument cluster
Body electronics and power distribution
Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
S27KL0642GABHB023 | PSRAM (Pseudostatic RAM)
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BSP76 | Classic HITFET™ 12V | automotive smart low-side switches
BTS3035EJ | HITFET™ + 12V | automotive low-side switch
S27KL0642GABHB023 | PSRAM (Pseudostatic RAM)
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BSP76 | Classic HITFET™ 12V | automotive smart low-side switches
BTS3035EJ | HITFET™ + 12V | automotive low-side switch
S27KL0642GABHB023 | PSRAM (Pseudostatic RAM)
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
1 2
The BTS7040-2EPA is a Smart High-Side Power Switch 40mΩ Dual channel, providing protection functions and diagnosis
The device is integrated in SMART7 technology.
Summary of Features
- High Side Switch with Diagnosis and Embedded Protection
- Part of PROFET TM+2 12V Family
- Reverse ON for low power dissipation in Reverse Polarity
- Green Product (RoHS compliant)
- Qualified in accordance with AEC Q100 grade 1
- Absolute and dynamic temperature limitation with controlled restart
- Over Current protection (tripping) with Intelligent Restart Control
- Under Voltage shutdown
- Over Voltage Protection with external components
- Proportional load current sense
- Open Load in ON and OFF state
- Short circuit to ground and battery
Applications
- Automotive body control module (BCM)
- Automotive instrument cluster
- Body electronics and power distribution
- Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
- S27KL0642GABHB023 |
PSRAM (Pseudostatic RAM)
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BSP76 |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3035EJ |
HITFET™ + 12V | automotive low-side switch
- S27KL0642GABHB023 |
PSRAM (Pseudostatic RAM)
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BSP76 |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3035EJ |
HITFET™ + 12V | automotive low-side switch
- S27KL0642GABHB023 |
PSRAM (Pseudostatic RAM)
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
1
2