The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P27W/P21W + R5W, as well as LEDs in the harsh automotive environment.
Summary of Features
One channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Applications
Automotive 48 V battery management system (BMS)
Automotive battery management system (BMS)
Automotive high-voltage battery management system (BMS)
Automotive instrument cluster
Chassis control & safety
Designers who used this product also designed with
TLE9255WSK | Automotive CAN transceivers
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BAS70-05W | Schottky Diodes
BAS70-07 | Schottky Diodes
SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT
BSL215C | Dual MOSFET
TLF35584QVVS1 | OPTIREG™ PMIC
TLE9471ES V33 | OPTIREG™ Lite SBC
IPG20N10S4L-22 | Automotive MOSFET
SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL
BAT54-06 | Schottky Diodes
BTF3035EJ | HITFET™ + 12V | automotive low-side switch
TLS850B0TB V50 | OPTIREG™ linear voltage regulators (LDO)
2N7002DW | Small signal/small power MOSFET
TLE9255WSK | Automotive CAN transceivers
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BAS70-05W | Schottky Diodes
BAS70-07 | Schottky Diodes
SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT
BSL215C | Dual MOSFET
TLF35584QVVS1 | OPTIREG™ PMIC
TLE9471ES V33 | OPTIREG™ Lite SBC
1 2 3 4
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P27W/P21W + R5W, as well as LEDs in the harsh automotive environment.
Summary of Features
- One channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Applications
- Automotive 48 V battery management system (BMS)
- Automotive battery management system (BMS)
- Automotive high-voltage battery management system (BMS)
- Automotive instrument cluster
- Chassis control & safety
Designers who used this product also designed with
- TLE9255WSK |
Automotive CAN transceivers
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BAS70-05W |
Schottky Diodes
- BAS70-07 |
Schottky Diodes
- SAK-TC275TC-64F200N DC |
AURIX™ Family – TC27xT
- BSL215C |
Dual MOSFET
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- IPG20N10S4L-22 |
Automotive MOSFET
- SAK-TC233LP-16F200N AC |
AURIX™ Family – TC23xL
- BAT54-06 |
Schottky Diodes
- BTF3035EJ |
HITFET™ + 12V | automotive low-side switch
- TLS850B0TB V50 |
OPTIREG™ linear voltage regulators (LDO)
- 2N7002DW |
Small signal/small power MOSFET
- TLE9255WSK |
Automotive CAN transceivers
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BAS70-05W |
Schottky Diodes
- BAS70-07 |
Schottky Diodes
- SAK-TC275TC-64F200N DC |
AURIX™ Family – TC27xT
- BSL215C |
Dual MOSFET
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE9471ES V33 |
OPTIREG™ Lite SBC
1
2
3
4