The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P21W, as well as LEDs in the harsh automotive environment.
Summary of Features
Two channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Applications
Automotive instrument cluster
Automotive secondary power distribution unit
Chassis control & safety
Commercial, construction and agricultural vehicles (CAV)
Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
TLE9351VSJ | Automotive CAN transceivers
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
OPTIGA TRUST M SLS32AIA | OPTIGA™ Trust
BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch
TLE9471ES V33 | OPTIREG™ Lite SBC
TLS850B0TB V50 | OPTIREG™ linear voltage regulators (LDO)
SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BSC065N06LS5 | N-Channel Power MOSFET
TLE9351VSJ | Automotive CAN transceivers
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
OPTIGA TRUST M SLS32AIA | OPTIGA™ Trust
BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch
TLE9471ES V33 | OPTIREG™ Lite SBC
TLS850B0TB V50 | OPTIREG™ linear voltage regulators (LDO)
SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
1 2 3 4
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P21W, as well as LEDs in the harsh automotive environment.
Summary of Features
- Two channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Applications
- Automotive instrument cluster
- Automotive secondary power distribution unit
- Chassis control & safety
- Commercial, construction and agricultural vehicles (CAV)
- Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
- TLE9351VSJ |
Automotive CAN transceivers
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- OPTIGA TRUST M SLS32AIA |
OPTIGA™ Trust
- BTT6200-4ESA |
PROFET™ + 24V | automotive smart high-side switch
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- TLS850B0TB V50 |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC233LP-16F200N AC |
AURIX™ Family – TC23xL
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS72220-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BSC065N06LS5 |
N-Channel Power MOSFET
- TLE9351VSJ |
Automotive CAN transceivers
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- OPTIGA TRUST M SLS32AIA |
OPTIGA™ Trust
- BTT6200-4ESA |
PROFET™ + 24V | automotive smart high-side switch
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- TLS850B0TB V50 |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC233LP-16F200N AC |
AURIX™ Family – TC23xL
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
1
2
3
4