The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * P27W/P21W, as well as LEDs in the harsh automotive environment.
Summary of Features
One channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Applications
Automotive body control module (BCM)
EV charging
Multi-purpose camera
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
TLE7258SJ | Automotive LIN transceivers
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
IPD25N06S4L-30 | Automotive MOSFET
TDA5235 | Wireless control receiver
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLE9263BQX | OPTIREG™ Mid-Range+ SBC
BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch
BTS3035TF | HITFET™ + 12V | automotive low-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
IPZ40N04S5L-7R4 | Automotive MOSFET
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BCR 402U E6433 | Linear LED Driver IC
TLE6251D | Automotive CAN transceivers
TLE7258SJ | Automotive LIN transceivers
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
IPD25N06S4L-30 | Automotive MOSFET
TDA5235 | Wireless control receiver
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLE9263BQX | OPTIREG™ Mid-Range+ SBC
1 2 3 4
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * P27W/P21W, as well as LEDs in the harsh automotive environment.
Summary of Features
- One channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Applications
- Automotive body control module (BCM)
- EV charging
- Multi-purpose camera
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- TLE7258SJ |
Automotive LIN transceivers
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- IPD25N06S4L-30 |
Automotive MOSFET
- TDA5235 |
Wireless control receiver
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9263BQX |
OPTIREG™ Mid-Range+ SBC
- BTS4140N |
Classic PROFET™ 24V | automotive smart high-side switch
- BTS3035TF |
HITFET™ + 12V | automotive low-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- IPZ40N04S5L-7R4 |
Automotive MOSFET
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BCR 402U E6433 |
Linear LED Driver IC
- TLE6251D |
Automotive CAN transceivers
- TLE7258SJ |
Automotive LIN transceivers
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- IPD25N06S4L-30 |
Automotive MOSFET
- TDA5235 |
Wireless control receiver
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9263BQX |
OPTIREG™ Mid-Range+ SBC
1
2
3
4