Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7006-1EPZ BTS7006-1EPZ

Description
The BTS7006-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0. Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 12.5 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175 °C Suitable for powertrain systems such as transmission applications Applications Body electronics and power distribution High-voltage DC-DC converter for electric vehicles
Request a Quote Datasheet
Description
The BTS7006-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0. Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 12.5 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175 °C Suitable for powertrain systems such as transmission applications Applications Body electronics and power distribution High-voltage DC-DC converter for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7006-1EPZ - BTS7006-1EPZ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7006-1EPZ
BTS7006-1EPZ
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7006-1EPZ BTS7006-1EPZ
The BTS7006-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0. Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 12.5 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175 °C Suitable for powertrain systems such as transmission applications Applications Body electronics and power distribution High-voltage DC-DC converter for electric vehicles

The BTS7006-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis

The device is suitable for applications with extended or/and high temperature mission profiles.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET™+2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Green Product (RoHS compliant)
  • Qualified for automotive applications. Product validation according to AEC-Q100 Grade 0.

Protection Features

  • Absolute and dynamic temperature limitation with controlled reactivation
  • Overcurrent protection (tripping) with Intelligent Latch
  • Undervoltage shutdown
  • Overvoltage protection with external components (as shown in Figure 37)

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for driving 12.5 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving glow plug, heating loads, DC motor and for power distribution
  • Applications with extended or/and high temperature mission profiles
  • Under the hood applications requiring an extended junction temperature range, up to 175 °C
  • Suitable for powertrain systems such as transmission applications

Applications

  • Body electronics and power distribution
  • High-voltage DC-DC converter for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7006-1EPZ
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7006-1EPZ
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products